EN
  • EN
  • DE
  • IT

PI3HDMI101-BZHEX

Part No PI3HDMI101-BZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC REDRIVER I2C HDMI 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications HDMI
Supply Voltage - Operating 3.3V
Case / Package 42-TQFN-EP (3.5x9)
Mounting Surface Mount
Win Source Part Number 347918-PI3HDMI101-BZHEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3HDMI101-BZHEX CAD Model

Description

Introducing the PI3HDMI101-BZHEX from Diodes Incorporated

The PI3HDMI101-BZHEX is a cutting-edge HDMI 1.3 switch that delivers high-performance digital video and audio switching capabilities. Designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor solutions, this product stands out for its reliability and efficiency in high-definition multimedia applications.

At the heart of the PI3HDMI101-BZHEX is its ability to support a wide range of high-definition formats. It is compatible with video resolutions up to 1080p, ensuring crisp and clear images for an immersive viewing experience. Additionally, it supports data rates up to 2.5 Gbps per channel, making it well-suited for high-bandwidth video applications.

The device features a single HDMI port input and a single HDMI port output, facilitating the seamless switching between video sources. This makes it an ideal solution for systems that require the connection of multiple HDMI sources to a single display, such as home theater setups, digital signage, and professional AV systems.

One of the key advantages of the PI3HDMI101-BZHEX is its built-in signal equalization, which enhances signal integrity over long cable runs. This feature ensures that the video and audio quality remains high, even when using extended-length HDMI cables. The device also provides robust electrostatic discharge (ESD) protection, safeguarding the system from potential damage caused by static electricity.

The PI3HDMI101-BZHEX is designed with a focus on power efficiency, featuring a low-power standby mode that reduces power consumption when the switch is not actively in use. This makes it an environmentally friendly choice that aligns with modern energy-saving standards.

For ease of integration into existing systems, the PI3HDMI101-BZHEX comes in a compact package. Its small footprint allows for a minimalistic design in end products, saving valuable space on the PCB and enabling sleeker device profiles.

In summary, the PI3HDMI101-BZHEX from Diodes Incorporated is a versatile and reliable HDMI switch that offers excellent video and audio quality, robust protection features, and energy efficiency. It is a top choice for designers and engineers looking to create high-performance multimedia systems.

You May Also Be Interested in

Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.3138
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.0601 $75.3005
11+ $12.3577 $135.9347
17+ $11.9710 $203.5070
23+ $11.5855 $266.4665
29+ $11.1987 $324.7623
39+ $10.0409 $391.5951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess