EN
  • EN
  • DE

PI3HDMI101ZHE

Part No PI3HDMI101ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN / HDMI Interface 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Interface I2C
Voltage - Supply 3.3V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654722-PI3HDMI101ZHE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI101ZHE CAD Model

Description

Introducing the PI3HDMI101ZHE: A High-Performance HDMI Switch from Diodes Incorporated

The PI3HDMI101ZHE is a cutting-edge HDMI switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced switch is specifically engineered to facilitate seamless switching between HDMI sources, making it an ideal solution for a variety of multimedia applications.

The PI3HDMI101ZHE is a 3:1 active switch, capable of supporting high-definition multimedia interface (HDMI) signals. It is designed to allow the connection of up to three HDMI sources to a single display, without compromising on the quality of audio and video. This is particularly useful for users looking to connect multiple devices such as gaming consoles, Blu-ray players, and streaming devices to their HDTVs or monitors.

One of the key features of the PI3HDMI101ZHE is its support for 4K resolution at 60Hz, offering users the ability to experience ultra-high-definition content with crystal-clear clarity. Furthermore, it is compatible with 3D video, ensuring that it can handle the latest in video technology. The switch also supports HDCP 1.4 and HDCP 2.2 protocols, providing secure content transmission and preventing unauthorized copying of digital audio and video content.

The PI3HDMI101ZHE is designed with simplicity in mind, featuring an easy-to-use interface that requires minimal setup. It employs automatic switching functionality, which detects and selects active input sources, but also provides the option for manual switching, giving users complete control over their media sources.

With a low on-resistance and low capacitance, the PI3HDMI101ZHE ensures minimal signal loss and maintains signal integrity, even over long cable runs. This makes it an excellent choice for home theaters, professional AV setups, and digital signage applications.

Overall, the PI3HDMI101ZHE from Diodes Incorporated exemplifies the company's commitment to providing high-quality, reliable semiconductor solutions. Its robust design, combined with its high-performance capabilities, makes it a must-have for anyone looking to enhance their multimedia experience.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess