EN
  • EN
  • DE
  • IT

PI3HDX1204B1ZHEX

Part No PI3HDX1204B1ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3HDX1204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889111-PI3HDX1204B1ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204B1ZHEX CAD Model

Description

Introducing the PI3HDX1204B1ZHEX from Diodes Incorporated

Diodes Incorporated presents the PI3HDX1204B1ZHEX, an advanced HDMI 2.0 Level Shifter Retimer that is designed to enhance your high-definition video applications. This state-of-the-art product is ideal for ensuring signal integrity in high-speed video interfaces, making it an essential component for a wide range of consumer electronics.

Key Features

  • HDMI 2.0 Compliance: The PI3HDX1204B1ZHEX fully supports HDMI 2.0 specifications, allowing for features such as 4K resolution at 60Hz, which is crucial for delivering ultra-high-definition video content.
  • Advanced Signal Conditioning: This device includes signal conditioning features that provide retiming and level shifting capabilities, ensuring that the HDMI signal is transmitted without degradation over longer cable distances.
  • Enhanced Audio Return Channel (eARC): With eARC support, this product allows for simplified connectivity and supports the most advanced audio formats, enhancing the audio experience in home theater systems.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDX1204B1ZHEX minimizes power usage, making it suitable for energy-conscious applications without sacrificing performance.
  • Integrated Equalizer: The built-in equalizer compensates for signal loss, providing a cleaner and more reliable signal for improved video quality.

Applications

The PI3HDX1204B1ZHEX is versatile and can be used in a variety of applications, including:

  • 4K and Ultra HD Televisions
  • High-definition Projectors
  • AV Receivers
  • Blu-ray Players
  • Set-top Boxes
  • Gaming Consoles

Reliability and Quality

Diodes Incorporated is committed to delivering products with the highest standards of quality and reliability. The PI3HDX1204B1ZHEX has undergone rigorous testing to ensure it meets the stringent requirements for HDMI 2.0 devices. With its robust design and superior performance, this product is an excellent choice for manufacturers looking to enhance their high-definition video offerings.

For those seeking to create devices that deliver crystal-clear video and sound, the PI3HDX1204B1ZHEX from Diodes Incorporated is the go-to solution for HDMI signal enhancement.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4206 $51.3090
36+ $2.8066 $101.0376
56+ $2.7189 $152.2584
77+ $2.6312 $202.6024
99+ $2.5435 $251.8065
132+ $2.2804 $301.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess