EN
  • EN
  • DE

PI3PCIE3242AZLEX-55

Part No PI3PCIE3242AZLEX-55
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED QFN2545 / PCIe Interface 30-TQFN (2.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tape & Reel
Product Status Active
Applications PCIe
Interface PCI Express
Voltage - Supply 3V ~ 3.6V
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-TQFN (2.5x4.5)
Mounting Type Surface Mount
Base Product Number PI3PCIE3242
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 930435-PI3PCIE3242AZLEX-55
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3242AZLEX-55 CAD Model

Description

The PI3PCIE3242AZLEX-55 is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, tailored for high-performance interconnect applications. This product is an ideal solution for expanding PCIe connections in a wide range of computing and consumer electronics, including desktops, laptops, servers, and embedded systems.

Built to support the PCIe 2.1 specification, the PI3PCIE3242AZLEX-55 ensures compatibility with a broad spectrum of PCIe devices. It boasts a 3.3V operating voltage and a -40°C to 85°C operating temperature range, making it suitable for various environments and ensuring reliable operation under different thermal conditions.

Key Features:

  • PCIe 2.1 Compliance: This switch is designed to meet the PCIe 2.1 standards, ensuring interoperability with existing PCIe devices and systems.
  • Low Power Consumption: With an emphasis on energy efficiency, the PI3PCIE3242AZLEX-55 is optimized for low power usage, reducing thermal output and saving energy.
  • High Performance: It delivers high-speed data transfer and low-latency switching, which is critical for applications that require rapid data processing and real-time performance.
  • Flexibility: The switch provides flexibility in system design, allowing for the expansion of PCIe slots and facilitating the addition of more peripherals and devices.
  • Robustness: The PI3PCIE3242AZLEX-55 is designed to withstand harsh conditions, ensuring long-term durability and stable operation.

Applications:

The versatile nature of the PI3PCIE3242AZLEX-55 makes it suitable for a variety of applications, including but not limited to:

  • Multi-function Printers
  • Networking and Telecommunications Equipment
  • High-performance Computing Systems
  • Enterprise Storage Solutions
  • Embedded Systems

Diodes Incorporated's dedication to quality and performance is evident in the PI3PCIE3242AZLEX-55, making it a reliable choice for designers and engineers looking to enhance their systems with advanced PCIe capabilities.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8508 $119.4032
6+ $28.9180 $173.5080
8+ $27.9851 $223.8808
10+ $27.0523 $270.5230
13+ $24.2538 $315.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess