EN
  • EN
  • DE
  • IT

PI3V312QEX

Part No PI3V312QEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX/DEMUX 2X1 16QSOP / Analog Multiplexer Quad 2:1 16-Pin QSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 8 Ohm
Operating Supply Voltage 3.3V
-3db Bandwidth 500MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 791795-PI3V312QEX
Popularity Medium
Supply and Demand Status Limited
Family Name PI3V312
Introduction Date October 17, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PI3V312QEX CAD Model

Description

Diodes Incorporated PI3V312QEX High-Speed Video Switch

The PI3V312QEX is a state-of-the-art high-speed video switch from Diodes Incorporated, designed to meet the needs of advanced video and signal routing applications. This device is part of the high-performance, precision-engineered range of integrated circuits that Diodes Incorporated is renowned for, ensuring reliability and efficiency for a variety of electronic systems.

At the heart of the PI3V312QEX lies its ability to switch high-speed signals with minimal signal degradation. This makes it an ideal choice for applications such as HDMI, DisplayPort, and other high-definition multimedia interfaces. The switch is capable of handling data rates up to 3.0 Gbps, ensuring compatibility with the latest video standards and maintaining signal integrity even at high speeds.

The PI3V312QEX is characterized by its low on-resistance and low capacitance, which translates to reduced power consumption and improved signal fidelity. This is particularly important for battery-powered devices where power efficiency is paramount. Additionally, the switch's bandwidth is optimized to support the passage of high-frequency signals without distortion, making it suitable for high-resolution video and high-speed digital applications.

Engineered for flexibility, the PI3V312QEX features a 2:1 multiplexer/demultiplexer configuration. It offers a single control input for easy switching between two sources or destinations, simplifying the design of complex electronic systems. The switch is also equipped with ESD protection, safeguarding the device against electrostatic discharges that can occur during handling or operation.

Available in a compact, lead-free, and RoHS-compliant QFN package, the PI3V312QEX is designed for space-constrained applications. Its small footprint allows for integration into portable devices such as smartphones, tablets, laptops, and other consumer electronics without compromising performance.

In summary, the PI3V312QEX from Diodes Incorporated represents a high-quality solution for designers looking to route high-speed video and digital signals with precision and efficiency. Its robust design, combined with high-speed capabilities and power efficiency, makes it a top choice for cutting-edge multimedia applications.

You May Also Be Interested in

Harris Corporation
DUAL SPDT, CMOS ANALOG SWITCH
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
ON Semiconductor
TYPE-C USB CC WITH D+D- PORT PR
Lowest to $0.9548
Maxim Integrated
MAX9177 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $6.5194
Maxim Integrated
IC VIDEO SW QUAD RF N/O 16-SOIC / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC / Switch IC Channel
Lowest to $3.6144
Analog Devices Inc.
IC CROSSPOINT SWIT 32X16 304BGA / Video Switch IC 1 Channel 304-BGA-ED (31x31)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 2X1 14SOIC
Lowest to $2.2599
Maxim Integrated
LOW-VOLTAGE, DUAL SPDT, AUDIO CL
Lowest to $2.1784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4680 $51.4800
265+ $0.3840 $101.7600
405+ $0.3720 $150.6600
560+ $0.3600 $201.6000
720+ $0.3480 $250.5600
965+ $0.3120 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,706 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess