EN
  • EN
  • DE
  • IT

MAX9177EUB

Part No MAX9177EUB
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description MAX9177 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications LVDS
Number of Channels 1
Voltage - Supply, Single (V+) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX9177
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1023621-MAX9177EUB
Ultra Librarian 3D Model Ultra Librarian MAX9177EUB CAD Model

Description

Maxim Integrated's MAX9177EUB: High-Speed LVDS Serializer

The MAX9177EUB from Maxim Integrated is a compact, high-performance, low-voltage differential signaling (LVDS) serializer designed for applications that require high-speed data transmission with minimal electromagnetic interference (EMI). This device is particularly well-suited for digital video, graphics, and other data-intensive applications where signal integrity is paramount.

With its capability to serialize 10 bits of parallel LVCMOS/LVTTL data into a single LVDS stream, the MAX9177EUB can effectively reduce cable and connector size and cost, making it an ideal choice for systems where space is at a premium. The serializer operates at a wide data bandwidth range from 10Mbps to 840Mbps, providing the flexibility needed to support a variety of high-speed communication protocols and interfaces.

The MAX9177EUB incorporates a number of features designed to enhance its performance and ease of use. Its integrated DC-balanced encoding/decoding ensures reduced EMI and improved data transmission over long distances. Additionally, the device's flow-through pinout simplifies printed circuit board (PCB) layout, while its low-jitter PLL (phase-locked loop) design ensures stable and reliable operation even at the highest data rates.

For improved compatibility with different system designs, the MAX9177EUB offers a programmable edge trigger on the clock input, allowing users to select between rising or falling edge triggering to match their specific requirements. The device also includes an on-chip termination resistor, which reduces the number of external components needed and simplifies the overall design process.

Encased in a small 10-pin µMAX package, the MAX9177EUB is not only space-efficient but also operates over the -40°C to +85°C extended temperature range, making it suitable for industrial applications. Its single 3.3V supply voltage further simplifies power supply design.

Whether it's for driving high-resolution displays, connecting high-speed data buses, or any other application that demands reliable high-speed data transfer, the MAX9177EUB from Maxim Integrated offers a robust and efficient solution.

You May Also Be Interested in

Maxim Integrated
OCTAL HIGH-VOLTAGE TRANSMIT/RECE
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16DIP
Lowest to $5.4849
Analog Devices Inc.
IC MULTIPLEXER DUAL 2X1 14SOIC
Lowest to $2.2599
ON Semiconductor
2:1 MIPI D-PHY(2.5GBPS) 4-DATA L / MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
Lowest to $1.6750
Texas Instruments
IC LVDS DUAL BUFFER 54WQFN
Lowest to $26.8764
ON Semiconductor
TYPE-C USB CC WITH D+D- PORT PR
Lowest to $0.9548
Vishay
IC SWITCH QUAD SPST 16DIP
Lowest to $1.8835
Maxim Integrated
MAX9177 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $6.5194
Maxim Integrated
CLICKLESS AUDIO/VIDEO SWITCHES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess