EN
  • EN
  • DE
  • IT

PI3V713-AZLEX

Part No PI3V713-AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 7CH 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 7
Max On Resistance 5.6 Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 1.7GHz
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (3x6)
Win Source Part Number 061554-PI3V713-AZLEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3V713-AZLEX CAD Model

Description

Diodes Incorporated PI3V713-AZLEX Product Overview

The PI3V713-AZLEX is a state-of-the-art, high-performance passive switch from Diodes Incorporated, designed to meet the demands of modern, high-speed data bus and signal switching applications. This product is particularly well-suited for consumer electronics, computing devices, and telecommunications systems where efficient and reliable signal routing is essential.

Key Features

  • High Bandwidth: The PI3V713-AZLEX is built to support very high signal bandwidths, making it ideal for applications that require rapid data transfer rates.
  • Low On-Resistance: This switch features exceptionally low on-resistance (RON), which minimizes signal distortion and ensures signal integrity is maintained across the switch.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining the performance of high-speed differential signal pairs.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, ensuring performance in a variety of environmental conditions.
  • Power-Down High Impedance: When powered down, the switch enters a high-impedance state, reducing power consumption and preventing unintended signal transmission.

Applications

The PI3V713-AZLEX is versatile and can be used in a wide range of applications, including:

  • USB 3.0 and 2.0 Switching
  • High-Speed Signal Routing
  • PCI Express Gen 1 and Gen 2 Switching
  • SATA and SAS Signal Multiplexing
  • Smartphone, Tablet, and Laptop I/O Switching

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI3V713-AZLEX is no exception, with rigorous testing and quality control measures in place to ensure it meets the needs of the most demanding applications.

Environmental Compliance

The PI3V713-AZLEX is compliant with RoHS standards, reflecting Diodes Incorporated's dedication to environmental responsibility and the provision of environmentally friendly products.

To learn more about the PI3V713-AZLEX and how it can be integrated into your next project, visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $6.1860
Fairchild/ON Semiconductor
DPDT, 2 FUNC, 2 CHANNEL / Switch IC Channel
Lowest to $12.1249
Analog Devices Inc.
IC MULTIPLEXER DUAL 2X1 14SOIC
Lowest to $2.2599
Maxim Integrated
IC / Switch IC Channel
Lowest to $3.6144
Vishay
IC SWITCH QUAD SPST 16DIP
Lowest to $5.4849
ON Semiconductor
IC AUDIO SWITCH DUAL SPST 9WLCSP / Audio Switch IC 2 Channel 9-WLCSP (1.22x1.22)
Lowest to $0.8446
Analog Devices Inc.
IC MULTIPLEXER DUAL 2X1 14DIP
Lowest to $6.4607
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
Lowest to $8.2687
Texas Instruments
LMH6572 TRIPLE 2:1 VIDEO MULTIPL
Lowest to $11.4090

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7634 $53.4380
160+ $0.6264 $100.2240
250+ $0.6068 $151.7000
345+ $0.5873 $202.6185
445+ $0.5677 $252.6265
590+ $0.5090 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess