EN
  • EN
  • DE

PI3VT3245LE

Part No PI3VT3245LE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC XLATR BUS SWITCH LV 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1087942-PI3VT3245LE
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Commercial
Ultra Librarian 3D Model Ultra Librarian PI3VT3245LE CAD Model

Description

Introducing the PI3VT3245LE from Diodes Incorporated

The PI3VT3245LE is a high-performance, 8-bit, dual-supply bus transceiver designed by Diodes Incorporated. Crafted with precision, this component is an essential building block for modern digital systems that require bidirectional voltage-level translation. It is especially suitable for applications that demand high-speed data transfer between different voltage domains.

With its wide voltage range, the PI3VT3245LE can support translation from 3.3V to 5V and vice versa, making it incredibly versatile for interfacing between microprocessors, microcontrollers, and other digital logic devices that operate at different voltage levels. This feature is critical for ensuring compatibility and interoperability between components in mixed-voltage systems.

The device offers 8-bit non-inverting bus transceiver with two separate power-supply rails. The A port is designed to track VCCA, which accepts any supply voltage from 2.3V to 3.6V, while the B port tracks VCCB, which can operate at 2.7V to 5.5V. This dual-supply voltage feature allows for low-voltage bidirectional translation between any of the 2.3V to 5.5V voltage nodes.

One of the key attributes of the PI3VT3245LE is its high-speed performance, which is facilitated by the low ON-state resistance of the switch that allows connections to be made with minimal propagation delay. This makes it ideal for high-speed data transfer applications, ensuring that signals are transmitted quickly and reliably.

The PI3VT3245LE is also equipped with Bus Hold circuitry, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level even when open-circuited.

For ease of use, the PI3VT3245LE comes in a Lead (Pb)-Free and Green compliant package, which not only meets environmental regulations but also promotes sustainability. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures.

Overall, the PI3VT3245LE is an exceptional choice for designers who need a reliable and efficient solution for voltage-level translation in their digital systems. Its robust feature set and compliance with industry standards make it a smart and future-proof addition to any electronic product design.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7281 $60.0182
52+ $2.2385 $116.4020
80+ $2.1686 $173.4880
111+ $2.0986 $232.9446
143+ $2.0286 $290.0898
191+ $1.8188 $347.3908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess