EN
  • EN
  • DE

PI3VT3306U

Part No PI3VT3306U
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2BIT BUS SWITCH 2PORT 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 061559-PI3VT3306U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3VT3306U CAD Model

Description

Diodes Incorporated PI3VT3306U: High-Speed Level Shifter

The PI3VT3306U from Diodes Incorporated is a versatile, high-speed level shifter designed to address the needs of multi-voltage systems that require bidirectional voltage-level translation. It is an ideal solution for applications where interfacing between different voltage domains is necessary, such as mobile devices, computing, and consumer electronics.

Key Features

  • Bi-Directional Interface: The PI3VT3306U allows for seamless communication between devices operating at different voltage levels, ensuring compatibility across a wide range of applications.
  • High-Speed Operation: Engineered for high-speed data transfer, this level shifter is capable of handling data rates that are essential for modern high-performance devices.
  • Low-Voltage Operation: It supports low-voltage applications, making it suitable for battery-operated devices where power efficiency is critical.
  • Wide Voltage Range: The device can translate signals between voltages as low as 0.8V and up to 3.3V/5V, providing flexibility in multi-voltage system design.
  • Robust ESD Protection: The PI3VT3306U comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from the common risks associated with static electricity.

Applications

The PI3VT3306U is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Desktop Computers and Servers
  • Consumer Electronics
  • Networking and Telecommunications Equipment

Product Specifications

With its compact design, the PI3VT3306U is available in a space-saving U-QFN3030-12 package, which makes it an excellent choice for applications where board space is at a premium. It has a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

In summary, the PI3VT3306U is a high-performance, bi-directional level shifter that offers seamless voltage translation for today's multi-voltage digital systems. Its high-speed capabilities, combined with a broad voltage range and robust ESD protection, make it a go-to component for designers looking to enhance the compatibility and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess