EN
  • EN
  • DE

PI3WVR12412ZHE

Part No PI3WVR12412ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH DP/HDMI 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series -
Package Tray
Product Status Obsolete
Applications Video
Switch Circuit -
Number of Channels 1
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 3.3V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 4.6GHz
Features HDMI
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379455-PI3WVR12412ZHE
Ultra Librarian 3D Model Ultra Librarian PI3WVR12412ZHE CAD Model

Description

Introducing the PI3WVR12412ZHE from Diodes Incorporated

Diodes Incorporated presents the PI3WVR12412ZHE, a cutting-edge video switch designed to cater to the increasing demands of high-definition multimedia interface technology. This product is an ideal solution for applications that require switching between different high-speed video sources without compromising signal integrity.

Key Features

  • Wide Bandwidth: The PI3WVR12412ZHE boasts an impressive bandwidth, ensuring that it can handle the latest video standards, including 4K and 8K resolutions with ease. This makes it perfect for use in state-of-the-art home theater systems, professional video editing suites, and high-resolution digital signage.
  • Multiple Channels: It features four differential channels, which can be used for 2-lane or 4-lane DisplayPort signal demultiplexing. This versatility allows users to seamlessly switch between different video sources or extend displays without any loss in quality.
  • High-Speed Performance: Engineered for high-speed performance, this switch supports a maximum data rate of 8.1 Gbps per lane, translating to a total of 32.4 Gbps across all channels. This ensures that even the most bandwidth-intensive video data is transmitted flawlessly.
  • Low Power Consumption: Despite its powerful performance, the PI3WVR12412ZHE is designed with power efficiency in mind. This makes it an eco-friendly choice for consumers looking to reduce their energy footprint without sacrificing quality or capability.
  • Quality and Reliability: Diodes Incorporated is known for its commitment to quality, and the PI3WVR12412ZHE is no exception. It is built to meet the highest standards of reliability, ensuring long-lasting performance in a wide range of operating conditions.

Applications

The PI3WVR12412ZHE is suitable for a variety of applications, including:

  • High-resolution video switching systems
  • Advanced digital signage solutions
  • Professional video editing and broadcasting equipment
  • Consumer electronics such as TVs, monitors, and home theater systems
  • Virtual reality (VR) and augmented reality (AR) platforms

With its combination of high-speed performance, versatility, and quality, the PI3WVR12412ZHE from Diodes Incorporated stands out as a superior choice for any application requiring reliable and efficient high-resolution video switching.

You May Also Be Interested in

Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,550 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess