EN
  • EN
  • DE

PI49FCT3807DSEX

Part No PI49FCT3807DSEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 156MHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 49FCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 49FCT3807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889154-PI49FCT3807DSEX
Ultra Librarian 3D Model Ultra Librarian PI49FCT3807DSEX CAD Model

Description

Product Overview: PI49FCT3807DSEX from Diodes Incorporated

The PI49FCT3807DSEX is a high-performance, low-skew, 1-to-10 differential clock buffer designed by Diodes Incorporated to address the needs of clock distribution in high-speed digital systems. This integrated circuit is part of the FCT series, which is renowned for its reliability and efficiency in managing clock signals within electronic devices.

Key Features

  • Low Skew: The device offers incredibly low output-to-output skew, which ensures that the clock signals are distributed with minimal timing discrepancies between them. This is crucial for maintaining the integrity of synchronous operations in digital systems.
  • High-Speed Operation: The PI49FCT3807DSEX is capable of handling high-frequency clock signals, making it suitable for use in fast digital environments where timing precision is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this clock buffer minimizes power consumption, which is essential for maintaining thermal performance and reliability in dense circuit designs.
  • Compatibility: The device is compatible with various types of differential clock signals, offering versatility in its application across different digital systems.
  • Industrial Standard Package: The PI49FCT3807DSEX is offered in a standard package that is widely accepted in the industry, facilitating easy integration into existing designs.

Applications

The PI49FCT3807DSEX is ideal for use in a range of applications where precise clock distribution is necessary. This includes, but is not limited to:

  • Server and workstation clock distribution
  • Telecommunications systems
  • Networking equipment such as routers and switches
  • High-performance computing
  • Data storage systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the PI49FCT3807DSEX is no exception. It is manufactured with stringent quality control processes to ensure it meets the high standards expected from modern electronic components. Users can trust in the reliability and performance of this clock buffer to maintain system stability and extend operational lifetimes.

In summary, the PI49FCT3807DSEX from Diodes Incorporated is an essential component for any application requiring precise clock distribution. Its low skew, high-speed capabilities, and power efficiency make it a top choice for designers looking to optimize their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess