EN
  • EN
  • DE

PI4ULS3V16ZFE

Part No PI4ULS3V16ZFE
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 56TQFN / Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Diodes Incorporated
Series ULS
Package Tray
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 180Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (11x5)
Base Product Number PI4ULS3V16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI4ULS3V16ZFE-ND,PI4ULS3V16ZFEDI
Standard Package 294
Win Source Part Number 1190623-PI4ULS3V16ZFE
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V16ZFE CAD Model

Description

Diodes Incorporated PI4ULS3V16ZFE - Ultra-Low Voltage Level Translator

The PI4ULS3V16ZFE from Diodes Incorporated is a high-performance, ultra-low voltage bidirectional level translator designed for multi-voltage digital system applications. It is specifically engineered to address the needs of modern electronics that require efficient voltage level translation between different logic level devices operating at low power supply levels.

This device features 16-bit dual-supply voltage level translation without a direction pin, which simplifies the interface between different voltage domains within a system. It is optimized for applications that demand a seamless translation from as low as 0.95V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it extremely versatile for interfacing between low-voltage microprocessors or microcontrollers and higher voltage peripherals.

The PI4ULS3V16ZFE comes in a compact 48-pin TQFN (Thin Quad Flat No-lead) package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it offers high-speed signal propagation with a maximum data rate of 100Mbps, ensuring rapid communication between devices.

One of the key features of this level translator is its power-off protection. This allows the I/O ports on the B side to be tolerant to a maximum of 5.5V even when the device is powered off, providing robustness and reliability in the event of unexpected power-down scenarios. Additionally, the PI4ULS3V16ZFE supports hot-insertion, which means that devices can be added or removed without the need to power down the system, thus facilitating maintenance and upgrades.

To ensure the highest signal integrity, the PI4ULS3V16ZFE is equipped with integrated pull-up and pull-down resistors on the input and output ports. These resistors help maintain a defined logic level when the ports are in a high-impedance state, preventing potential data corruption.

Overall, the PI4ULS3V16ZFE from Diodes Incorporated is a highly reliable and efficient solution for systems that require level translation across different voltage domains. Its features make it suitable for a wide range of applications, including mobile devices, computing, consumer electronics, and industrial controls where space is at a premium and power efficiency is paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,136 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess