EN
  • EN
  • DE

PI74AVC164245LAAE

Part No PI74AVC164245LAAE
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Manufacturer Diodes Incorporated
Series 74AVC
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74AVC164245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 39
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930508-PI74AVC164245LAAE
Ultra Librarian 3D Model Ultra Librarian PI74AVC164245LAAE CAD Model

Description

PI74AVC164245LAAE - Logic Level Translator from Diodes Incorporated

The PI74AVC164245LAAE is a versatile logic level translator designed by Diodes Incorporated, aimed at facilitating communication between devices operating at different voltage levels. This component is particularly useful in multi-voltage systems where signal integrity and seamless data transfer are paramount.

This 16-bit, dual-supply, bidirectional voltage-level translator is part of the AVC family, which is known for its low-voltage operation and high-speed interface. It is designed to work with two separate supply voltages, V<sub>CCA and V<sub>CCB, which can range from 1.2V to 3.6V. This allows the PI74AVC164245LAAE to translate signals between lower voltage and higher voltage logic levels with ease.

The device features an extensive set of capabilities that make it suitable for a wide array of applications including, but not limited to, mobile devices, computing, networking, and telecommunications. Its bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.

The PI74AVC164245LAAE also boasts a high-speed data transfer rate that is compliant with the requirements of modern high-speed interfaces. It ensures minimal propagation delay, which is critical for maintaining the integrity and timing of data signals in high-speed data communication.

Diodes Incorporated has packaged this logic level translator in a space-saving 48-pin LQFP (Low-Profile Quad Flat Package), which is ideal for compact designs where board space is at a premium. The package is RoHS compliant, adhering to environmental standards regarding hazardous substances.

In summary, the PI74AVC164245LAAE from Diodes Incorporated is a high-performance logic level translator that offers a reliable solution for systems requiring voltage level translation. Its dual-supply operation, bidirectional interface, high-speed data transfer capabilities, and compact form factor make it an excellent choice for designers looking to bridge the gap between different logic levels in their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9312 $63.4496
18+ $6.5077 $117.1386
28+ $6.3044 $176.5232
38+ $6.1009 $231.8342
49+ $5.8976 $288.9824
66+ $5.2875 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess