EN
  • EN
  • DE

PI5A100WE

Part No PI5A100WE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name PI5A100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889181-PI5A100WE
Ultra Librarian 3D Model Ultra Librarian PI5A100WE CAD Model

Description

Introducing the PI5A100WE from Diodes Incorporated

The PI5A100WE is a high-performance, precision analog switch that is a part of the innovative product lineup from Diodes Incorporated. This switch is designed to deliver exceptional signal integrity, low distortion, and high switching speed, making it an ideal choice for a wide range of applications, including data acquisition systems, communication devices, and audio/visual equipment.

Constructed with advanced silicon technology, the PI5A100WE boasts a single-pole double-throw (SPDT) configuration. It offers a unique combination of low on-resistance and low off-leakage current, ensuring efficient operation and minimal power loss. This makes the PI5A100WE not only energy-efficient but also reliable for critical applications where precision is paramount.

The PI5A100WE operates over a broad voltage range and is characterized by its fast switching times, which are essential for high-speed signal routing. This switch can handle rail-to-rail analog signals, providing designers with the flexibility to use it in systems with varying supply voltages. The PI5A100WE's high linearity and low harmonic distortion are key attributes that preserve the integrity of the analog signal, making it a preferred choice for high-fidelity audio applications.

One of the standout features of the PI5A100WE is its robust ESD (Electrostatic Discharge) protection, which ensures the switch's longevity and reliability in the face of environmental stress. Additionally, its small package size is optimized for space-constrained applications, allowing for a more compact and efficient PCB layout.

To facilitate easy integration into various designs, the PI5A100WE is available in a variety of package types, including the industry-standard SOT-23. This compatibility with common package standards simplifies the design process for engineers and reduces time-to-market for new products.

In summary, the PI5A100WE from Diodes Incorporated is a versatile and high-performing analog switch that offers a perfect balance between performance and efficiency. Its robust construction, coupled with its excellent electrical characteristics, makes it a go-to component for designers looking to enhance the performance of their analog signal processing applications.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess