EN
  • EN
  • DE

PI5C162861BE

Part No PI5C162861BE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 20-BIT BUS SW 2PORT 48-BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-BQSOP
Win Source Part Number 045783-PI5C162861BE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C162861BE CAD Model

Description

Overview of PI5C162861BE from Diodes Incorporated

The PI5C162861BE is a high-performance, 24-bit to 48-bit multiplexer/demultiplexer bus switch from Diodes Incorporated, designed to provide seamless switching capabilities for data transfer and signal routing in a wide array of electronic applications. This switch is a part of the precision integrated circuits portfolio that is known for its reliability and efficiency.

Key Features

  • High Bandwidth: The PI5C162861BE offers a very high bandwidth which ensures minimal signal delay and high-speed data transfer, making it suitable for applications requiring fast switching and data communication.
  • Low Power Consumption: This device is designed to operate with low power consumption, making it an ideal choice for power-sensitive applications.
  • 5V Tolerant: The inputs and I/Os are 5V tolerant, thereby providing compatibility with mixed-voltage environments and enabling the device to support both 3.3V and 5V logic levels.
  • Bi-directional Switch: The PI5C162861BE can be used as a bi-directional switch, allowing data flow in both directions which is essential for versatile bus management.
  • Low On-Resistance: It has a low on-resistance between the input and output ports, which minimizes signal attenuation and ensures integrity.

Applications

The PI5C162861BE is suitable for a wide range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Communication devices
  • Networking equipment
  • Signal routing in servers and routers
  • Computer motherboards

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the PI5C162861BE is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of even the most challenging electronic systems.

Package and Availability

The PI5C162861BE is available in a TSSOP package, which is suitable for surface mount technology and is widely used in modern PCB designs. This package provides a compact footprint while still offering excellent thermal performance and ease of integration into a variety of electronic products.

For detailed specifications, application notes, and additional resources, interested parties should consult the official datasheets and product documentation available through Diodes Incorporated's website or authorized distributors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess