EN
  • EN
  • DE

PI5C34X2245B

Part No PI5C34X2245B
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 32-BIT BUS SW 2-PORT 80-BQSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BQSOP
Win Source Part Number 061594-PI5C34X2245B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C34X2245B CAD Model

Description

The PI5C34X2245B from Diodes Incorporated is a high-performance, 3.3V, 16-bit to 32-bit multiplexer/demultiplexer bus switch designed with precision and efficiency in mind. This switch is a part of Diodes Incorporated's extensive range of integrated circuits that are tailored for high-speed signal switching applications within the computing, networking, and telecommunications sectors.

Key Features

  • Low On-Resistance: The device features a low on-state resistance of 5 ohms typical, which ensures minimal signal distortion and power loss during operation.
  • Wide Voltage Range: It operates over a wide voltage range from 3.0V to 3.6V, accommodating various system voltages and providing design flexibility.
  • High Bandwidth: With a bandwidth greater than 250 MHz, the PI5C34X2245B is capable of handling the demands of high-speed data transmission.
  • Quick Switching: Fast switch times (turn-on time of 0.25ns and turn-off time of 0.15ns typical) enable rapid signal routing, reducing latency in critical applications.
  • Bus Hold: The device incorporates a bus hold feature which maintains the last active bus state during power-off or float, thus preventing data corruption.

Applications

The PI5C34X2245B is ideally suited for a variety of applications where efficient and reliable signal routing is crucial. These include:

  • High-speed data transfer paths
  • Signal gating
  • Bus isolation
  • Backplane switching
  • Networking equipment such as routers and switches

Package and Quality

The PI5C34X2245B comes in a TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on PCBs without compromising performance. This package ensures a compact footprint while offering adequate thermal performance for the device. Diodes Incorporated is committed to high standards of quality and reliability, and this product is no exception, meeting stringent industry specifications.

For detailed specifications, application notes, and additional resources, please refer to the official Diodes Incorporated datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4022 $65.6088
9+ $13.4581 $121.1229
14+ $13.0376 $182.5264
19+ $12.6172 $239.7268
24+ $12.1968 $292.7232
32+ $10.9344 $349.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess