EN
  • EN
  • DE

PI5USB2546HZHEX

Part No PI5USB2546HZHEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
Family Name PI5USB2546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930478-PI5USB2546HZHEX
Ultra Librarian 3D Model Ultra Librarian PI5USB2546HZHEX CAD Model

Description

Diodes Incorporated PI5USB2546HZHEX USB Power Switch

The PI5USB2546HZHEX is a state-of-the-art USB power switch and charging port controller from Diodes Incorporated, designed to cater to the modern needs of USB power delivery and charging applications. This advanced component is an ideal solution for a wide range of consumer electronics, including smartphones, tablets, and other portable devices that require efficient power management and charging capabilities.

With its integrated single-channel USB 2.0 compliant switch, the PI5USB2546HZHEX offers a high level of performance for data line switching. This feature ensures seamless connectivity and data transfer between devices, making it a reliable component for high-speed USB interfaces. The switch is also designed to protect against overcurrent conditions, safeguarding connected devices from potential damage due to excessive power flow.

The charging port controller functionality of the PI5USB2546HZHEX supports both downstream port (D+/D- line) charging detection and Charging Downstream Port (CDP) modes. This versatility allows for optimized charging of various USB devices, ensuring compatibility with different charging protocols and providing a quick and efficient power-up experience for users.

Moreover, the PI5USB2546HZHEX features an automatic selection of USB data line termination resistors, which is crucial for maintaining signal integrity during high-speed data transmission. This automatic selection helps to minimize signal distortion, providing a stable connection for data-heavy applications.

The compact package of the PI5USB2546HZHEX, combined with its low on-resistance and low quiescent current, makes it an energy-efficient choice for space-constrained designs. Its operational temperature range ensures reliability across various environmental conditions, making it suitable for a broad spectrum of applications.

In summary, the PI5USB2546HZHEX from Diodes Incorporated is a versatile and efficient solution for USB power delivery and charging applications. Its integration of a USB switch with a charging port controller, along with its protective features and energy efficiency, makes it a top choice for designers looking to enhance the performance and user experience of their USB-powered devices.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9122 $59.2930
155+ $0.7486 $116.0330
240+ $0.7251 $174.0240
330+ $0.7018 $231.5940
430+ $0.6784 $291.7120
570+ $0.6082 $346.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess