EN
  • EN
  • DE
  • IT

PI5USB2546QZHEX

Part No PI5USB2546QZHEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
Family Name PI5USB2546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI5USB2546QZHEXDICT, PI5USB2546QZHEXDITR, PI5USB2546QZHEXDIDKR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889202-PI5USB2546QZHEX
Ultra Librarian 3D Model Ultra Librarian PI5USB2546QZHEX CAD Model

Description

Introducing the PI5USB2546QZHEX from Diodes Incorporated

The PI5USB2546QZHEX is a cutting-edge USB charging controller and power switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is specifically tailored for applications that require efficient power distribution and USB charging solutions, such as consumer electronics, portable devices, and computing systems.

Key Features

  • Integrated Charging Controller: The device includes a sophisticated charging controller that supports both USB Battery Charging Specification BC1.2 and other proprietary charging modes, ensuring compatibility with a wide range of devices and providing a versatile charging solution.
  • Dual-Channel Power Switch: It features a dual-channel power switch capable of delivering up to 2.4A per channel, making it suitable for high-power USB peripherals and ensuring that devices can be charged quickly and efficiently.
  • Advanced Safety Features: The PI5USB2546QZHEX is equipped with over-current, over-temperature, and short-circuit protection, safeguarding connected devices against potential damage caused by electrical anomalies.
  • High-Voltage Tolerance: The power switch is designed to tolerate high voltage, providing additional protection against voltage spikes and enhancing the overall durability of the system.
  • Low Standby Power: An emphasis on energy efficiency is evident in its low standby power consumption, which helps to minimize the overall power footprint of the end application.

Applications

The versatility of the PI5USB2546QZHEX makes it an ideal choice for a broad range of applications, including:

  • Smartphones and tablets
  • Portable gaming devices
  • Power banks
  • Notebooks and desktop computers
  • USB hubs and docking stations

With its combination of high-current charging capabilities, robust safety features, and compatibility with multiple charging protocols, the PI5USB2546QZHEX from Diodes Incorporated is a top-tier solution for designers looking to enhance the charging and power management capabilities of their USB-enabled devices. Its compact packaging and ease of integration make it an excellent choice for space-constrained applications while delivering the performance and reliability that modern electronics demand.

You May Also Be Interested in

Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
Texas Instruments
IC PWR SWITCH N-CHAN 1:4 24SSOP
Lowest to $9.4957
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 4WLCSP
Lowest to $0.2003
Microchip Technology
SINGLE-CHANNEL POWER DISTRIBUTIO
Lowest to $6.7617
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 8SOIC
Lowest to $2.4814
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 16DIP
Lowest to $0.3165
ON Semiconductor
LOW SIDE DRVR W/TEMP CURR LIMIT
Lowest to $0.1861
STMicroelectronics
4-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver
Lowest to $21.3474
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Lowest to $0.1717

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3095 $56.2615
42+ $2.7154 $114.0468
64+ $2.6307 $168.3648
88+ $2.5458 $224.0304
114+ $2.4609 $280.5426
153+ $2.2064 $337.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess