EN
  • EN
  • DE
  • IT

LM2575HVM-12/NOPB

Part No LM2575HVM-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A 24-SOIC / Conv DC-DC 4V to 60V Step Down Single-Out 12V 1A 24-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 60V
Output Voltage 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 778724-LM2575HVM-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2575HV
Introduction Date June 01, 1996
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2575HVM-12/NOPB CAD Model

Description

The LM2575HVM-12/NOPB is a highly efficient, monolithic integrated circuit for voltage regulation manufactured by Texas Instruments. This step-down (buck) switching regulator is designed to produce a fixed output voltage of 12V with a capability of delivering up to 1A of load current. The device's high efficiency, combined with its simplicity of design and usage, makes it suitable for a wide variety of applications in electronics.

This regulator operates at a switching frequency of 52 kHz, which allows for smaller-sized filter components, resulting in a compact power supply design. The inclusion of a pre-biased startup capability ensures that the IC can start up under pre-loaded conditions, making it versatile for different system configurations.

The LM2575HVM-12/NOPB features a standard series of inductors and capacitors that are readily available, making it easy to integrate into existing designs. Its thermal shutdown and current limit protection enhance the safety and reliability of the device, ensuring long-term stability and performance under various operating conditions.

With its wide input voltage range from 4V to 40V, this voltage regulator is ideal for applications ranging from simple power supplies to complex industrial systems. It is also suitable for battery-powered devices, as it can efficiently convert higher battery voltages to the required 12V level, extending battery life.

The LM2575HVM-12/NOPB comes in a TO-220 package, which is known for its robustness and excellent thermal performance. The NOPB designation indicates that this product is lead-free ("No Lead"), complying with RoHS regulations and making it an environmentally friendly choice for electronic designs.

Overall, the LM2575HVM-12/NOPB from Texas Instruments is a reliable and efficient solution for designers looking to implement a stable 12V power supply with minimal external components and ease of design.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess