EN
  • EN
  • DE

PI5V331QE

Part No PI5V331QE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Dual 4:1 16-Pin QSOP / IC VIDEO MULTIPLEXER 4X1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 2
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 5V
-3db Bandwidth 150MHz (Min)
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 026743-PI5V331QE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI5V331
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PI5V331QE CAD Model

Description

Product Overview: PI5V331QE from Diodes Incorporated

The PI5V331QE is a high-performance, single-pole, double-throw (SPDT) analog switch from Diodes Incorporated. This versatile component is designed for precision analog signal switching and is well-suited for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Built with the latest technology, the PI5V331QE offers low on-resistance and low crosstalk, making it an excellent choice for applications that require minimal signal distortion and high signal integrity. The device operates from a single 5V supply, which simplifies power management in mixed-voltage systems.

One of the key features of the PI5V331QE is its bidirectional signal flow capability, allowing signals to pass in both directions through the switch. This makes it highly flexible and ideal for multiplexing and demultiplexing applications. Additionally, the PI5V331QE boasts a wide bandwidth, ensuring that high-frequency signals can be switched with minimal loss.

The low power consumption of the PI5V331QE is another benefit, making it suitable for battery-powered and portable devices where power efficiency is critical. Furthermore, the switch's fast switching speed ensures responsive operation in time-sensitive applications.

The PI5V331QE is available in a compact, space-saving QSOP package, which is advantageous for designs where board space is at a premium. Its RoHS compliance also means that it meets current environmental standards, reducing the environmental impact of electronic components.

In summary, the PI5V331QE from Diodes Incorporated is a reliable and efficient solution for designers looking to incorporate a high-quality analog switch into their systems. With its combination of low on-resistance, high bandwidth, and low power consumption, the PI5V331QE is an excellent choice for a wide range of applications where signal integrity and performance are paramount.

You May Also Be Interested in

Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess