Diodes Incorporated PI6C2405A-1LE: High-Performance Clock Buffer
The PI6C2405A-1LE is a state-of-the-art 1-to-5 differential clock buffer from Diodes Incorporated, designed to meet the stringent demands of high-speed data communication systems. This versatile clock buffer is optimized for distributing high-speed signals with minimal skew and jitter, making it an ideal solution for a wide range of applications, including servers, workstations, storage systems, and high-performance networking equipment.
With its advanced design, the PI6C2405A-1LE offers a low additive phase jitter of typically 50fs RMS, contributing to improved signal integrity and system reliability. It supports various differential signal types such as LVPECL, LVDS, and HCSL, ensuring compatibility with a broad array of interface standards. This flexibility makes it easy to integrate the PI6C2405A-1LE into existing designs as well as new projects.
The device operates from a single 3.3V supply voltage, simplifying power supply design and management. It also features an industrial standard operating temperature range of -40°C to +85°C, guaranteeing performance in harsh environmental conditions. The PI6C2405A-1LE comes in a compact 16-pin TSSOP package, which is not only space-saving but also conducive to efficient PCB layout and design.
Key features of the PI6C2405A-1LE include:
- 1-to-5 differential output for LVPECL, LVDS, and HCSL levels
- Low additive phase jitter: 50fs RMS (typical)
- Single 3.3V power supply
- Industrial temperature range: -40°C to +85°C
- 16-pin TSSOP package for space-saving applications
- Maximum output frequency: 200 MHz
- Low power consumption
Engineers looking for a reliable and high-performance clock distribution solution will find the PI6C2405A-1LE to be an excellent choice. Its robust design and impressive electrical characteristics ensure that it can deliver the necessary performance for even the most demanding systems. Diodes Incorporated's commitment to quality and performance is evident in this product, making it a go-to component for clock distribution needs.
For detailed technical specifications, application notes, and support resources, visit the Diodes Incorporated website or contact their customer support team.