EN
  • EN
  • DE

PI6C410MAE

Part No PI6C410MAE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description Clock Generator 14.31818MHz-IN 400MHz-OUT 56-Pin TSSOP Tube / IC CLK GEN INTEL PCI-EX 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Main Purpose Intel CPU, PCI Express (PCIe)
Input Crystal
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 400MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 061614-PI6C410MAE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI6C410
Introduction Date November 10, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI6C410MAE CAD Model

Description

Overview of Product PI6C410MAE from Diodes Incorporated

The PI6C410MAE is a high-performance clock buffer from Diodes Incorporated, designed to meet the demanding requirements of today's sophisticated electronic systems. This precision-engineered component is part of Diodes Incorporated's expansive range of clock management solutions, tailored to provide reliable and efficient timing control for a variety of applications.

Key Features

  • Multiple Outputs: The PI6C410MAE features multiple outputs, which allow it to distribute the clock signal to various parts of the system, ensuring synchronicity across the board.
  • Low Jitter: The device is designed to minimize jitter, thereby enhancing system stability and performance, which is critical for applications requiring precise timing.
  • Wide Frequency Range: It supports a broad frequency range, making it versatile for use in systems that operate at different clock speeds.
  • Advanced Power Management: With its power-saving features, the PI6C410MAE helps in reducing overall power consumption, which is particularly important for energy-sensitive applications.
  • Robust Temperature Operation: The clock buffer is designed to operate reliably across a wide temperature range, ensuring functionality in various environmental conditions.

Applications

The PI6C410MAE is suitable for a diverse array of applications, including but not limited to:

  • Server and enterprise computing
  • Networking and telecommunications equipment
  • Data storage systems
  • High-performance computing
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C410MAE is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of today's technology. Users can trust the reliability and longevity of this clock buffer in their systems.

In summary, the PI6C410MAE from Diodes Incorporated stands out as a versatile and reliable solution for clock signal distribution and management. Its performance characteristics and adaptability to various operating conditions make it an essential component in the design of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess