EN
  • EN
  • DE

PI6C49003AE

Part No PI6C49003AE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCI Express (PCIe) IC 133.33MHz 1 Output 48-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name PI6C49003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 39
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930490-PI6C49003AE
Ultra Librarian 3D Model Ultra Librarian PI6C49003AE CAD Model

Description

The PI6C49003AE is a high-performance, low-jitter clock buffer from Diodes Incorporated designed to meet the stringent requirements of high-speed communication and computing applications. This versatile clock buffer is part of Diodes Incorporated's broad portfolio of clock management solutions, which are engineered to provide reliable and precise clock distribution in a wide array of electronic systems.

Key Features

  • Multiple Outputs: The device features three differential pairs of clock outputs, which can be configured to LVPECL, LVDS, or HCSL levels, providing flexibility for interfacing with various logic families.
  • Low Jitter Performance: With its advanced design, the PI6C49003AE ensures low jitter clock distribution, which is critical for maintaining signal integrity in high-speed data paths.
  • Wide Frequency Range: It supports a broad range of input clock frequencies, making it suitable for a variety of applications from networking to data centers.
  • Input/Output Ratio: The device provides a selectable input-to-output frequency ratio, enabling it to be used in applications requiring frequency multiplication or division.
  • Power Supply Voltage: The PI6C49003AE operates from a 2.5V or 3.3V power supply, allowing for integration into systems with different power levels.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The PI6C49003AE is ideal for use in a wide range of applications, including but not limited to:

  • Data Communication Equipment
  • Networking Hardware (Routers, Switches, etc.)
  • High-Performance Computing Systems
  • Storage Area Networks
  • Telecommunication Infrastructure
  • Server and Enterprise Solutions

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI6C49003AE is manufactured in facilities that are certified to ISO 9001:2015 standards, ensuring that every unit meets the company's rigorous quality control measures.

Ordering Information

For ordering the PI6C49003AE or obtaining more detailed information, customers can visit the Diodes Incorporated website or contact their local sales representative. The product is available in a space-saving TSSOP package, which is suitable for automated assembly processes and compact PCB layouts.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6013 $77.2026
4+ $31.6736 $126.6944
6+ $30.6837 $184.1022
8+ $29.6939 $237.5512
11+ $28.7041 $315.7451
14+ $25.7346 $360.2844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess