EN
  • EN
  • DE

PI6C490086LE

Part No PI6C490086LE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IC 25MHz 1 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PI6C490086
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930492-PI6C490086LE
Ultra Librarian 3D Model Ultra Librarian PI6C490086LE CAD Model

Description

Introducing the PI6C490086LE from Diodes Incorporated

The PI6C490086LE is a high-performance, low-power clock generator by Diodes Incorporated, designed to meet the stringent requirements of modern computing and high-speed communication systems. This precision clock generation IC is part of Diodes Incorporated's portfolio of timing solutions that are engineered to provide reliable, accurate clock signals for a variety of applications.

With its ability to generate multiple output frequencies from a single input, the PI6C490086LE is a versatile component that simplifies clock tree design. It supports a wide range of output frequencies, making it an ideal choice for systems that require various clock domains. The device boasts excellent jitter performance, contributing to enhanced signal integrity and system reliability.

The PI6C490086LE's low power consumption is a key feature that makes it suitable for power-sensitive applications. This clock generator operates efficiently, ensuring minimal impact on the power budget of the system. Its power-saving attributes are particularly beneficial in portable and battery-operated devices where energy efficiency is critical.

Key features of the PI6C490086LE include:

  • Multiple programmable output frequencies to accommodate different system requirements.
  • Superior jitter performance for improved signal quality and system reliability.
  • Low power consumption, ideal for energy-sensitive applications.
  • Wide operating temperature range, ensuring reliable performance in diverse environments.

Designed with flexibility in mind, the PI6C490086LE allows for easy integration into various system architectures. Its small form factor package is suitable for space-constrained applications, while still offering the robustness expected from Diodes Incorporated products.

Whether it's for consumer electronics, networking equipment, or data centers, the PI6C490086LE provides a dependable clock generation solution that engineers can rely on. Its combination of performance, efficiency, and adaptability makes it an excellent choice for your next high-speed design project.

For more detailed specifications and application information, visit the Diodes Incorporated website or contact their support team to ensure the PI6C490086LE meets your design requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4890 $67.4670
7+ $18.4523 $129.1661
10+ $17.8759 $178.7590
14+ $17.2996 $242.1944
18+ $16.7232 $301.0176
24+ $14.9931 $359.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess