EN
  • EN
  • DE

PI6C49X0210ZHIEX

Part No PI6C49X0210ZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFF 3:10 200MHZ 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/No
Input LVCMOS, LVTTL, Crystal
Output CMOS
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.375 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN (5x5)
Win Source Part Number 209982-PI6C49X0210ZHIEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C49X0210ZHIEX CAD Model

Description

PI6C49X0210ZHIEX: A High-Performance Clock Buffer from Diodes Incorporated

The PI6C49X0210ZHIEX is a state-of-the-art clock buffer manufactured by Diodes Incorporated, designed to meet the stringent requirements of high-speed digital systems. This device is part of a family of high-performance clock solutions that offer low skew, low jitter, and high signal integrity, ensuring reliable operation in a variety of applications, including computing, networking, and telecommunications.

Key Features:

  • Low Skew: The PI6C49X0210ZHIEX is engineered to provide extremely low output-to-output skew, which is critical for maintaining the timing integrity of high-speed digital signals.
  • Low Jitter: With its low jitter characteristic, this clock buffer helps to maintain the quality and stability of clock signals, which is essential for the performance of high-speed data communication and processing.
  • Multiple Outputs: The device offers multiple buffered outputs, allowing for the distribution of a single clock input to several destinations without signal degradation.
  • High Drive Capability: The PI6C49X0210ZHIEX can drive high fan-out loads, making it suitable for complex systems with numerous components requiring clock signals.
  • Wide Operating Voltage Range: This clock buffer operates over a wide voltage range, providing design flexibility and compatibility with various logic levels.
  • Advanced Packaging: The device comes in an advanced packaging option that minimizes footprint and maximizes thermal performance, which is critical for densely packed PCBs.

Applications:

The versatility of the PI6C49X0210ZHIEX makes it an ideal choice for a broad range of applications, including:

  • Server motherboards
  • Workstations
  • Storage systems
  • Networking equipment such as switches and routers
  • Data centers
  • Telecommunication infrastructure

In conclusion, the PI6C49X0210ZHIEX from Diodes Incorporated is a high-quality, reliable clock buffer that offers the performance and features required for modern high-speed digital systems. Its low skew and jitter characteristics, combined with multiple outputs and a wide operating voltage range, make it a versatile solution for designers looking to optimize the timing and signal integrity of their applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $10.8258
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6458 $58.2076
54+ $2.1709 $117.2286
83+ $2.1030 $174.5490
114+ $2.0351 $232.0014
147+ $1.9674 $289.2078
197+ $1.7638 $347.4686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,452 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess