EN
  • EN
  • DE

CY62157RV30LL55ZSXE

Part No CY62157RV30LL55ZSXE
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054141-CY62157RV30LL55ZSXE
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62157RV30LL55ZSXE CAD Model

Description

The CY62157RV30LL55ZSXE is a high-performance CMOS static RAM (SRAM) manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It's designed for applications requiring fast access times, low power consumption, and high reliability. This SRAM is known for its asynchronous operation, making it easy to integrate into various systems without complex timing considerations.

Applications

  • Cache memory in embedded systems
  • Buffer memory in networking equipment
  • Data storage in industrial control systems
  • Memory for test and measurement equipment
  • High-speed data acquisition systems

Features

  • High-Speed Access Time: Provides fast read and write operations, enhancing system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered applications.
  • Asynchronous Operation: Simplifies system design and integration with no clocking requirements.
  • Wide Operating Voltage Range: Offers flexibility in power supply options.
  • Available in Various Package Options: Accommodates different board layout and mounting requirements.

Benefits

  • Improved System Performance: Enables faster data processing and overall system responsiveness.
  • Extended Battery Life: Minimizes power consumption, extending the operational time of battery-powered devices.
  • Simplified System Design: Asynchronous operation reduces design complexity and time-to-market.
  • Increased Design Flexibility: Wide operating voltage range allows for use in diverse power environments.
  • Enhanced Reliability: Provides stable and dependable performance in demanding applications.

Additional Details

The CY62157RV30LL55ZSXE typically operates within a voltage range of 2.7V to 3.6V. It features a standby current that is typically very low, further reducing power consumption when the device is not actively being accessed. It is commonly available in a variety of package options such as TSOP, SOIC, and BGA, allowing for flexible mounting and integration into various board designs. Datasheets and detailed specifications are available from Infineon Technologies (formerly Cypress Semiconductor) for precise electrical characteristics and performance parameters.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess