EN
  • EN
  • DE

PI6CB332001ZXBIEX-13R

Part No PI6CB332001ZXBIEX-13R
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:20 400MHZ 80AQFN / Clock Clock Buffer IC 1:20 400 MHz 80-VFQFN Dual Rows, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Clock Buffer
Number of Circuits 1
Input CMOS, HCSL
Output HCSL
Frequency - Max 400 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 80-aQFN (6x6)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355199-PI6CB332001ZXBIEX-13R
Ultra Librarian 3D Model Ultra Librarian PI6CB332001ZXBIEX-13R CAD Model

Description

The PI6CB332001ZXBIEX-13R is a high-performance clock buffer from Diodes Incorporated, designed to deliver exceptional clock distribution solutions for a wide range of applications. It is engineered to provide low additive phase jitter and low skew outputs, ensuring reliable and precise timing for critical electronic systems.

Key Features

  • Integrated Crystal Oscillator: The device includes a built-in crystal oscillator that supports a 25MHz crystal, providing a stable reference clock signal with minimal external components required.
  • Multiple Outputs: It features 20 low-skew, low-jitter outputs that can drive multiple loads while maintaining signal integrity, making it suitable for complex designs that require synchronized clock signals.
  • Programmable Output Frequency: The output frequency is programmable via I2C interface, offering flexibility to meet various system requirements.
  • Supply Voltage: The device operates with a supply voltage of 1.8V ±5%, catering to low-power applications and contributing to overall system power efficiency.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Advanced Packaging: The PI6CB332001ZXBIEX-13R is available in a 32-pin TQFN (Thin Quad Flat No-lead) package, which offers a compact footprint and is ideal for space-constrained applications.

Applications

This clock buffer is ideal for use in a variety of applications that require precise timing, such as:

  • Networking and Telecommunications
  • Computing Systems
  • Storage Solutions
  • Industrial Control Systems
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6CB332001ZXBIEX-13R is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Ordering Information

The product is available under the part number PI6CB332001ZXBIEX-13R. For detailed ordering and shipping information, or to request samples, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1390 $54.8340
14+ $7.4987 $104.9818
21+ $7.2644 $152.5524
29+ $7.0300 $203.8700
37+ $6.7957 $251.4409
50+ $6.0927 $304.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess