EN
  • EN
  • DE

PI6CG18401ZHIEX

Part No PI6CG18401ZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 32TQFN / Clock Generator IC 100MHz 1 32-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Clock Generator
PLL Yes
Input CMOS, Crystal
Output CMOS, HCSL
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier No/No
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number PI6CG18401
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6CG18401ZHIEXDIDKR,PI6CG18401ZHIEXDITR,PI6CG18401ZHIEX-ND,PI6CG18401ZHIEXDICT
Standard Package 2,500
Win Source Part Number 1321346-PI6CG18401ZHIEX
Ultra Librarian 3D Model Ultra Librarian PI6CG18401ZHIEX CAD Model

Description

Diodes Incorporated PI6CG18401ZHIEX Clock Generator

The PI6CG18401ZHIEX from Diodes Incorporated is a high-performance, low-power clock generator designed to meet the stringent requirements of modern electronic devices. This precision clock generator is a versatile solution for a wide range of applications, including computing, networking, and telecommunications systems where reliable and stable clock signals are critical for system performance.

Featuring an integrated Phase-Locked Loop (PLL), the PI6CG18401ZHIEX provides excellent frequency stability and low jitter, which is essential for high-speed data transfer and signal integrity. The device supports multiple output frequencies, which can be easily configured to suit various system requirements, making it a flexible solution for designers.

The clock generator is equipped with an I2C interface for programmable control, allowing users to fine-tune the output frequency and phase with precision. This level of control enables the optimization of system performance and power consumption, which is particularly beneficial for battery-powered and energy-sensitive applications.

Another key feature of the PI6CG18401ZHIEX is its low-power consumption. The device operates efficiently, minimizing the power drain on systems and contributing to overall energy savings. This is increasingly important as the electronics industry moves towards greener and more sustainable practices.

The compact package of the PI6CG18401ZHIEX ensures that it can fit into tight spaces on a PCB, providing clock generation capabilities without compromising board real estate. This is especially valuable for designs where space is at a premium, such as in portable and wearable technology.

In summary, the PI6CG18401ZHIEX from Diodes Incorporated is a highly adaptable and efficient clock generator that offers stability, low jitter, and programmable flexibility, making it an ideal choice for engineers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2803 $52.8030
24+ $4.3326 $103.9824
36+ $4.1972 $151.0992
50+ $4.0618 $203.0900
64+ $3.9264 $251.2896
86+ $3.5202 $302.7372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,108 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess