EN
  • EN
  • DE

PI74ALVCHR162245AE

Part No PI74ALVCHR162245AE
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR DUAL N-INV 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 134125-PI74ALVCHR162245AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74ALVCHR162245AE CAD Model

Description

Diodes Incorporated PI74ALVCHR162245AE Product Overview

The PI74ALVCHR162245AE from Diodes Incorporated is a high-performance, 16-bit bidirectional transceiver designed for communication and data transfer in high-speed digital systems. This device is part of the advanced 3.3V ALVC (Advanced Low-Voltage CMOS) family, which offers a perfect balance between speed and power consumption, making it ideal for battery-powered and portable applications where efficiency is critical.

Constructed with an advanced CMOS technology, the PI74ALVCHR162245AE provides a robust interface between two buses operating at different voltage levels. The transceiver is capable of transferring data at speeds that are significantly faster than traditional CMOS devices, while maintaining low power dissipation. The dual-supply voltage (1.65V to 3.6V) on the A side and 2.3V to 3.6V on the B side allows for seamless integration in mixed-voltage systems, providing designers with greater flexibility in their circuit designs.

The device features 16-bit non-inverting bus transceivers with 3-state outputs, which can be independently controlled, allowing for easy direction control and output enable/disable functions. This makes the PI74ALVCHR162245AE highly suited for multiplexed data transmission and reception, as well as for isolating bus lines during maintenance or error conditions.

With its wide operating temperature range from -40°C to +85°C, the PI74ALVCHR162245AE is reliable in various environmental conditions, ensuring consistent performance in both commercial and industrial settings. Furthermore, the device is packaged in a space-saving 48-pin TSSOP (Thin Shrink Small Outline Package), which is beneficial for applications where board space is at a premium.

Key features of the PI74ALVCHR162245AE include:

  • 16-bit bidirectional data flow
  • Dual-supply voltage levels for mixed-voltage operation
  • High-speed performance with low power consumption
  • 3-state outputs for bus isolation
  • Independent control of data direction and output enable
  • Wide operating temperature range for reliability
  • Compact 48-pin TSSOP packaging

Overall, the PI74ALVCHR162245AE is an excellent choice for designers looking for a high-speed, low-power, and versatile bus transceiver for their digital systems. Its advanced features and reliable performance make it a valuable component in a wide range of applications, from mobile devices to networking equipment.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess