EN
  • EN
  • DE

PI74FCT162244TV

Part No PI74FCT162244TV
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR 16BIT N-INV 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 045799-PI74FCT162244TV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT162244TV CAD Model

Description

Product Overview: PI74FCT162244TV

The PI74FCT162244TV is a high-speed 16-bit buffer and line driver designed to address the requirements of high-performance data communication systems and bus interface applications. Manufactured by Diodes Incorporated, this integrated circuit (IC) is part of their PI74FCT series, known for its robust performance and reliability.

Key Features

  • Technology: The device utilizes advanced CMOS technology to provide high-speed operation while maintaining low power consumption.
  • Speed: With fast propagation delays and output transition times, the PI74FCT162244TV is optimized for improved signal integrity, making it suitable for high-speed interfacing.
  • Drive Capacity: It features high drive outputs (-32mA Io) which enhance its ability to drive heavy loads with ease.
  • Low Power Consumption: The IC is designed for low power operation, which helps in reducing the overall power consumption of the systems in which it is implemented.
  • Bi-Directional Interface: The 16-bit bidirectional bus interface allows for versatile interfacing options, providing flexibility in various application designs.
  • Package: The PI74FCT162244TV is available in a 48-pin TSSOP package, which is suitable for space-constrained applications.

Performance and Quality

The PI74FCT162244TV is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The device also meets or exceeds the specifications of the JEDEC Standard No. 7A. Its robust design and stringent quality control make it an excellent choice for critical applications that demand high reliability and longevity.

Applications

Due to its high-speed and robust performance, the PI74FCT162244TV is ideal for use in a variety of applications, including:

  • Bus Interface and Bus Extension Applications
  • Signal Buffering for Data Communication Systems
  • Backplane Driving
  • Memory Interfacing
  • Microprocessor and Microcontroller Interface

In summary, the PI74FCT162244TV from Diodes Incorporated is a versatile, high-speed 16-bit buffer and line driver that delivers exceptional performance for a wide range of high-demand applications. Its integration of advanced features in a compact package makes it a go-to solution for designers looking to enhance their system's data handling capabilities.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess