EN
  • EN
  • DE

PI74FCT244TSEX

Part No PI74FCT244TSEX
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74FCT244
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 719918-PI74FCT244TSEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT244TSEX CAD Model

Description

Product Overview: PI74FCT244TSEX

The PI74FCT244TSEX is a high-performance, octal buffer/line driver designed by Diodes Incorporated to provide interface flexibility between multiplexed address and data buses in bus-oriented systems. With its robust build and advanced technical specifications, this device is an ideal choice for applications requiring high-speed data transfer and buffering.

Key Features

  • Logic Type: The device is an octal buffer/line driver with 3-state outputs, which means it can drive eight separate lines, output high, low, or be in a high-impedance state.
  • High-Speed Operation: It is part of the FCT family, which is known for its fast propagation delay and output transition times, making it suitable for operating in high-speed environments.
  • Drive Capability: The PI74FCT244TSEX can drive up to 64mA on its outputs, providing sufficient current to drive heavier loads when necessary.
  • Power Supply: It operates at a nominal voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems.
  • Low Power Consumption: This device has been designed to consume low power, which is a critical feature for energy-sensitive applications.
  • Package: The product comes in a surface-mount package, specifically the TSSOP (Thin Shrink Small Outline Package), which is ideal for compact PCB layouts.

Applications

The PI74FCT244TSEX is versatile and can be used in a variety of applications, including:

  • Bus interface or signal buffering in microprocessor and microcontroller-based systems
  • Data communication and telecommunication systems
  • Memory address drivers, clock drivers, and bus-oriented receivers and transmitters
  • Peripheral drivers where high sink and source capabilities are required

Quality and Reliability

Diodes Incorporated ensures that the PI74FCT244TSEX meets stringent quality standards. The device is fabricated with an advanced CMOS technology that provides for its reliability and performance under extended industrial temperature ranges. It is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Conclusion

Overall, the PI74FCT244TSEX from Diodes Incorporated is a robust and reliable component that provides the necessary features for high-speed data transfer and buffering. Its combination of speed, power efficiency, and drive capability, packaged in a compact TSSOP, makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess