EN
  • EN
  • DE

PI74FCT245TQEX

Part No PI74FCT245TQEX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20QSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74FCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number 74FCT245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1198116-PI74FCT245TQEX
Ultra Librarian 3D Model Ultra Librarian PI74FCT245TQEX CAD Model

Description

Diodes Incorporated PI74FCT245TQEX Octal Bidirectional Transceiver

The PI74FCT245TQEX from Diodes Incorporated is a high-performance, octal bidirectional transceiver that is designed to meet the rigorous demands of high-speed data transfer and signal conditioning. This component is a part of the FCT series, which is known for its robustness and reliability in various applications, including computing, networking, and telecommunications.

Key Features:

  • Speed: The PI74FCT245TQEX is built for speed, featuring a fast propagation delay that ensures quick data transfer, making it suitable for high-performance systems.
  • Bi-Directional Interface: This transceiver allows for two-way communication with the ability to switch direction as needed, providing flexibility in data handling.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Low Power Consumption: It has been optimized for low power consumption, which is critical in power-sensitive designs, helping to reduce overall energy usage.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range, making it suitable for industrial applications where temperature conditions can be extreme.
  • Compatibility: The PI74FCT245TQEX is compatible with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels, ensuring easy integration into existing designs.
  • Package: It is available in a 20-pin QSOP (Quarter Size Outline Package), which is ideal for space-constrained applications.

Applications:

The versatility of the PI74FCT245TQEX makes it an excellent choice for a wide range of applications, including:

  • Interface conversion in multi-voltage systems
  • Data communication and networking equipment
  • Signal buffering and isolation for bus lines
  • High-speed data acquisition systems
  • Industrial control systems

Overall, the PI74FCT245TQEX transceiver is a testament to Diodes Incorporated's commitment to providing high-quality, high-speed interface solutions. Its combination of speed, power efficiency, and robustness makes it a valuable component in any designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess