The AD574JN is a high-precision 12-bit Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to offer a perfect blend of performance, reliability, and versatility, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.
Key Features
- Resolution: 12-bit, ensuring fine-grain data conversion and high precision.
- Conversion Time: Fast conversion time allows for real-time data processing and control.
- Input Range: The device accepts a wide range of input voltages, providing flexibility in interfacing with different sensors and signal sources.
- Single +5V Supply: Operates on a single +5V power supply, simplifying power management in system design.
- Digital Error Correction: Incorporates on-chip digital error correction to minimize conversion errors and enhance accuracy.
- Interface: Easy interface with microprocessors, thanks to its versatile digital I/O.
Applications
The AD574JN is adept at serving a diverse array of sectors due to its robustness and precision. It is commonly found in:
- Data Acquisition Systems
- Medical Instrumentation
- Industrial Control Systems
- Instrumentation
Quality and Reliability
Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD574JN is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to specifications under varying conditions.
Technical Specifications
| Parameter |
Value |
| Resolution |
12-Bit |
| Input Voltage Range |
±10 V |
| Supply Voltage |
+5 V |
| Package Type |
PDIP |
| Operating Temperature |
-40°C to +85°C |
For more detailed information, refer to the AD574JN datasheet provided by Analog Devices Inc.