EN
  • EN
  • DE

SQ2431-5D1-C8

Part No SQ2431-5D1-C8
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Valve; Dbl; Plug-in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972340-SQ2431-5D1-C8
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQ2431-5D1-C8 CAD Model

Description

The SQ2431-5D1-C8 is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. This TVS diode is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching. It is commonly used in automotive electronics, industrial equipment, and communication systems to prevent damage to sensitive circuits. The SQ2431-5D1-C8 provides fast response time and low clamping voltage, ensuring effective protection against transient events.

Applications:

  • Automotive electronics
  • Industrial equipment
  • Communication systems
  • Consumer electronics
  • Lighting systems
  • Power supplies

Features:

  • Transient Voltage Suppression: Protects against voltage transients caused by ESD, lightning strikes, and inductive switching.
  • Fast Response Time: Quickly clamps voltage transients to safe levels.
  • Low Clamping Voltage: Minimizes voltage overshoot, protecting sensitive components.
  • Surface Mount Package: Allows for automated assembly and efficient board space utilization.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Protection from Voltage Transients: Prevents damage to sensitive electronic components.
  • Improved System Reliability: Ensures continuous operation by protecting against transient events.
  • Reduced Downtime: Minimizes equipment failures and downtime.
  • Compact Design: Small package size allows for high-density circuit designs.
  • Easy Integration: Surface mount package facilitates automated assembly processes.

Additional Details:

The SQ2431-5D1-C8 typically has a stand-off voltage of 24V and a breakdown voltage between 26.7V and 29.5V. The clamping voltage is typically around 41.4V at a specified peak pulse current. It can handle a peak pulse power of 400W. The response time is typically less than 1 ns. The device is packaged in a SMB (DO-214AA) surface mount package. The operating junction temperature range is typically from -55°C to +150°C. The high surge current capability allows the TVS diode to withstand transient current spikes. The fast response time ensures that the TVS diode can quickly clamp voltage transients to safe levels, protecting sensitive components. The low clamping voltage minimizes voltage overshoot, further protecting the circuit. The device is designed to be lead-free and compliant with RoHS directives, ensuring environmental responsibility.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess