EN
  • EN
  • DE

PI74FCT245TSEX

Part No PI74FCT245TSEX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX OCTAL BIDIR 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74FCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 791846-PI74FCT245TSEX
Popularity Medium
Supply and Demand Status Limited
Family Name PI74FCT245
Introduction Date November 08, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI74FCT245TSEX CAD Model

Description

Diodes Incorporated PI74FCT245TSEX Product Overview

The PI74FCT245TSEX from Diodes Incorporated is a high-performance, Fast CMOS TTL-compatible octal bidirectional transceiver designed for use in applications requiring improved performance and lower power consumption. This integrated circuit is a part of the FCT series, which is well-known for its robustness and reliability in various digital applications.

This transceiver features eight bidirectional data lines that can be individually configured for either direction, providing flexibility in system design. The PI74FCT245TSEX operates at -40°C to +85°C, making it suitable for industrial temperature ranges and ensuring reliable operation in harsh environments.

Key Features:

  • Logic Type: Octal Bidirectional Transceiver
  • Bus Direction: 8-Bit Bidirectional
  • Data Rate: High-speed data transfer capabilities
  • Logic Level - Low: 0.8V Max
  • Logic Level - High: 2V Min
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOIC (0.295", 7.50mm Width)
  • Supply Voltage: 4.5V to 5.5V

Applications:

The PI74FCT245TSEX is ideal for interfacing between systems that operate at different voltage levels or for driving heavily loaded buses with high capacitance. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Signal routing
  • Memory interface buses
  • Microprocessor or microcontroller systems

Quality and Reliability:

Diodes Incorporated ensures that the PI74FCT245TSEX transceiver meets stringent quality and reliability standards. The device is produced in facilities that are certified to ISO 9001:2008 quality management systems, reflecting the company's commitment to manufacturing excellence. Additionally, this product is compliant with RoHS (Restriction of Hazardous Substances), which ensures that it is manufactured with environmental safety in mind.

With its high-speed performance, low power dissipation, and industry-standard packaging, the PI74FCT245TSEX is an excellent choice for designers looking to optimize their digital systems for both performance and power efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess