EN
  • EN
  • DE

PI74FCT573ATQ

Part No PI74FCT573ATQ
Manufacturer Diodes Incorporated
Catalog Logic - Latches
Description IC OCT TRANS LATCH TRI-ST 20QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Diodes Incorporated
Series 74FCT
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 15mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number 74FCT573
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654972-PI74FCT573ATQ
Ultra Librarian 3D Model Ultra Librarian PI74FCT573ATQ CAD Model

Description

Product Overview: PI74FCT573ATQ from Diodes Incorporated

The PI74FCT573ATQ is a high-performance, fast CMOS octal transparent latch designed and manufactured by Diodes Incorporated. This integrated circuit is part of the FCT series, which is known for its robustness and reliability in a wide range of digital applications. The device is particularly suitable for temporary storage of data and can act as a buffer or memory address register in various systems.

Key Features

  • Octal D-Type Latches: This device contains eight latches with 3-state outputs, providing ample storage capacity for digital data.
  • Transparent Operation: The latches are transparent, meaning that when the latch enable (LE) input is high, the Q outputs will follow the data (D) inputs.
  • Output Control: The Output Enable (OE) bar controls the 3-state outputs, ensuring controlled data flow within a system.
  • Fast Propagation Delay: Designed for speed, the PI74FCT573ATQ offers fast propagation delays, making it ideal for high-speed data processing.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for power-sensitive applications.
  • Wide Operating Temperature Range: It can operate effectively over a wide temperature range, ensuring reliability in various environments.

Applications

The PI74FCT573ATQ is versatile and can be utilized in multiple applications, such as:

  • Data storage and transfer in computer systems
  • Memory address registers
  • Buffer registers in communication devices
  • Industrial control systems

Package and Quality

Packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package), the PI74FCT573ATQ offers a compact footprint for space-constrained applications. The product adheres to Diodes Incorporated's commitment to high-quality standards, ensuring performance and durability across its lifespan.

In summary, the PI74FCT573ATQ from Diodes Incorporated is a reliable and efficient solution for designers looking for a high-speed octal latch with low power consumption and a wide operating temperature range.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess