The PI74STX1G00CX from Diodes Incorporated is a high-performance, single 2-input positive-NAND gate designed for use in a wide array of electronic applications. This advanced logic gate is part of Diodes Incorporated's extensive range of logic devices, offering a perfect balance between speed, power, and size, optimized for modern circuit designs.
Key Features
- Logic Type: 2-Input Positive-NAND Gate
- Operating Voltage: 1.65V to 5.5V, accommodating a variety of power environments and allowing for compatibility with both TTL and CMOS logic levels.
- High-Speed: Propagation delay time is minimized, ensuring fast response times suitable for high-speed applications.
- Power Efficiency: Low quiescent current contributes to energy-saving designs, making it an ideal choice for battery-powered and power-sensitive applications.
- Output Drive Capability: Capable of driving 50Ω transmission lines at 5V, providing robust signal integrity.
- Package: Supplied in a space-saving SOT-353 package, which is ideal for compact PCB layouts.
- Temperature Range: Operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
Applications
The PI74STX1G00CX is versatile and can be used in various applications, including but not limited to:
- Portable and battery-operated electronics
- Communication systems
- Data processing
- Control systems
- Alarm systems
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The PI74STX1G00CX is manufactured with stringent quality control measures and is designed to meet or exceed industry standards for performance and reliability. Customers can trust this component for critical and demanding applications where consistent performance is a necessity.
Environmental Compliance
The PI74STX1G00CX is compliant with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental responsibility. This ensures that the product is free from hazardous substances, making it suitable for use in environmentally-sensitive applications and contributing to the sustainability goals of electronic products.