EN
  • EN
  • DE

PI74STX1G04CX

Part No PI74STX1G04CX
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC SINGLE INVERTER SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 2.8ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 107738-PI74STX1G04CX
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Multimedia, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian PI74STX1G04CX CAD Model

Description

Overview of PI74STX1G04CX by Diodes Incorporated

The PI74STX1G04CX is a high-performance, single-gate logic inverter device from Diodes Incorporated, designed to meet the needs of modern electronic circuits. This component offers a compact and efficient solution for implementing inversion logic functions in a wide array of applications, ranging from consumer electronics to industrial control systems.

Key Features

  • Logic Type: The PI74STX1G04CX is a logic inverter, which means it inverts the input signal, providing an output that is the logical complement of the input.
  • Operating Voltage: This device supports a wide operating voltage range from 2.3V to 5.5V, making it versatile for use in various systems that operate at different voltage levels.
  • High-Speed Operation: It is designed for fast switching, with a typical propagation delay of only 4.5ns, ensuring quick response times in critical applications.
  • Low Power Consumption: The PI74STX1G04CX is optimized for low power consumption, which is crucial for battery-powered devices and energy-efficient designs.
  • Output Drive Capability: The device can drive up to 24mA at the output, providing sufficient current for many interfacing requirements.
  • Package Options: It is available in a variety of packaging options, including the compact 5-pin SOT353 (SC-70) package, which is suitable for space-constrained applications.

Applications

The PI74STX1G04CX is ideal for a wide range of applications due to its versatile features. It can be used in:

  • Signal processing circuits where inversion is required.
  • Logic level translation between different voltage domains.
  • Power management systems where low power consumption is critical.
  • Portable and battery-operated devices due to its low power characteristics.
  • Control systems that require fast switching capabilities.

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the PI74STX1G04CX is no exception. It is fabricated using advanced semiconductor processes that ensure high performance and durability. The device also meets stringent industry standards for quality, ensuring reliable operation in a variety of environmental conditions.

In conclusion, the PI74STX1G04CX from Diodes Incorporated is a versatile and efficient solution for implementing inversion logic in electronic circuits. Its wide voltage range, low power consumption, and high-speed operation make it an excellent choice for designers looking to optimize their system's performance.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5379 $59.1690
265+ $0.4414 $116.9710
410+ $0.4276 $175.3160
560+ $0.4139 $231.7840
725+ $0.4000 $290.0000
970+ $0.3587 $347.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,510 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess