EN
  • EN
  • DE
  • IT

PI7C21P100NH

Part No PI7C21P100NH
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE 3PORT LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Case / Package 304-CSBGA (31x31)
Mounting Surface Mount
Win Source Part Number 209991-PI7C21P100NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C21P100NH CAD Model

Description

The PI7C21P100NH is a state-of-the-art PCIe packet switch from Diodes Incorporated, designed to meet the high performance and reliability standards required in modern computing and communication applications. This advanced switch is engineered to facilitate high-speed interconnectivity between multiple PCIe devices, making it an ideal solution for systems requiring robust data transfer capabilities.

Key Features

  • PCIe Gen3 Support: The PI7C21P100NH is compliant with PCIe 3.0 specifications, ensuring compatibility with the latest generation of PCIe devices and offering data transfer rates of up to 8.0 GT/s per lane.
  • High Port Density: With a configuration of 10 lanes and 4 ports, this packet switch can effectively manage data traffic between multiple devices, optimizing system performance and resource utilization.
  • Low Latency: Designed for minimal internal latency, the PI7C21P100NH ensures swift data packet processing, which is critical for applications that demand quick response times.
  • Advanced Power Management: Incorporating power management features such as L1 substates, the switch contributes to reduced power consumption, making it suitable for energy-efficient systems.
  • Quality of Service (QoS): The built-in QoS capabilities allow for prioritization of traffic, ensuring that critical data is transmitted with minimal delay.

Applications

The versatility of the PI7C21P100NH PCIe packet switch makes it an excellent choice for a wide range of applications, including:

  • Data Centers
  • Server Farms
  • Storage Systems
  • Networking Equipment
  • Embedded Systems
  • Consumer Electronics

Technical Specifications

Attribute Details Product PCIe Packet Switch Part Number PI7C21P100NH PCIe Version 3.0 Lanes 10 Ports 4 Data Rate 8.0 GT/s per lane Brand Diodes Incorporated

For a comprehensive solution to PCIe switching, the PI7C21P100NH from Diodes Incorporated offers the perfect blend of performance, power efficiency, and high port density, making it an essential component in the development of cutting-edge electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4352 $65.7408
10+ $13.4845 $134.8450
15+ $13.0640 $195.9600
21+ $12.6423 $265.4883
27+ $12.2207 $329.9589
36+ $10.9568 $394.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess