EN
  • EN
  • DE

PI7C9X2G304ELZXAE

Part No PI7C9X2G304ELZXAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 3-Port/4-Lane Interface 136-aQFN (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series ExtremeLo™
Package Tray
Applications Packet Switch, 3-Port/4-Lane
Interface PCI Express
Package / Case 136-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 136-aQFN (10x10)
Mounting SMD (SMT)
Base Product Number PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 168
Win Source Part Number 1195425-PI7C9X2G304ELZXAE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G304ELZXAE CAD Model

Description

The PI7C9X2G304ELZXAE is a state-of-the-art PCIe packet switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This innovative component is engineered to meet the demands of modern high-speed data transfer and communication systems, offering a robust and efficient solution for a wide range of applications including servers, storage systems, data centers, and embedded platforms.

Key Features:

  • PCI Express Base Specification: Compliant with the latest PCIe standards, this packet switch supports multi-lane operation, guaranteeing high data throughput and efficient signaling.
  • Multiple Downstream Ports: Equipped with several downstream ports, the PI7C9X2G304ELZXAE allows for flexible connectivity options and expansion capabilities, making it an ideal choice for systems requiring multiple peripheral connections.
  • Advanced Power Management: With built-in power management features, this device reduces power consumption during idle periods, contributing to energy savings and extended operational lifespan.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the PI7C9X2G304ELZXAE offers excellent reliability and robustness, withstanding the rigors of industrial environments.
  • Integrated Clock Buffer: The inclusion of an integrated clock buffer simplifies system design by reducing the need for additional components, thus saving space and cost.
  • Hot-Plug Support: The switch supports hot-plugging, allowing devices to be connected or disconnected without the need to power down the system, enhancing usability and minimizing downtime.

Applications:

The versatile nature of the PI7C9X2G304ELZXAE makes it suitable for a broad array of applications, including but not limited to:

  • Data communication and telecommunication equipment
  • Enterprise and data center networking
  • Storage systems and RAID controllers
  • Server and workstation systems
  • Embedded systems and industrial automation

With its advanced features and Diodes Incorporated's reputation for delivering high-performance semiconductor solutions, the PI7C9X2G304ELZXAE is a top-tier choice for designers and engineers looking to enhance the connectivity and performance of their next-generation electronic systems.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7819 $57.8190
25+ $4.7447 $118.6175
38+ $4.5969 $174.6822
52+ $4.4479 $231.2908
68+ $4.3001 $292.4068
90+ $3.8554 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess