EN
  • EN
  • DE

PI7C9X2G404EVAQ2ZXAEX

Part No PI7C9X2G404EVAQ2ZXAEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description PACKET SWITCH V-QFN100100-136 T& / Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Specialized
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Packet Switch, 4-Port/4-Lane
Interface I²C, PCI Express, SMBus
Voltage - Supply 0.95V ~ 1.1V
Package / Case 136-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 136-aQFN (10x10)
Mounting Type Surface Mount
REACH Status REACH Unaffected
Standard Package 1,000 pcs
Win Source Part Number 1383165-PI7C9X2G404EVAQ2ZXAEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G404EVAQ2ZXAEX CAD Model

Description

The PI7C9X2G404EVAQ2ZXAEX is a state-of-the-art PCIe packet switch developed by Diodes Incorporated, designed to meet the expanding needs for increased data throughput and scalability in the modern computing environment. This highly integrated component is essential for creating flexible and high-performance interconnects in a variety of systems, from desktops and servers to communications and embedded platforms.

Key Features

  • PCI Express Base Specification: Compliant with the latest PCI Express Base Specification, ensuring compatibility with new generation PCIe devices.
  • Ports: Features a total of 4 lanes and supports multiple configurations, providing versatility in connecting different devices.
  • Data Transfer Rates: Supports high-speed data transfer rates, enhancing the overall system performance and efficiency.
  • Advanced Switching Capabilities: Equipped with advanced switching capabilities to efficiently manage data traffic between peripherals and the processor.
  • Power Management: Integrated power management features help to reduce power consumption, making it an environmentally friendly choice.

Applications

The PI7C9X2G404EVAQ2ZXAEX is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Data center and server applications, where efficient data flow is critical.
  • High-performance computing and gaming systems that require high-speed data transfer.
  • Embedded systems where space is at a premium and power efficiency is valued.
  • Networking equipment, including routers and switches, to manage data traffic smoothly.

Benefits

Integrating the PI7C9X2G404EVAQ2ZXAEX into your system architecture offers numerous benefits, including improved data throughput, enhanced system flexibility, and the ability to support multiple high-speed PCIe devices. Its advanced power management capabilities also ensure that systems using this switch can maintain energy efficiency, reducing operational costs and benefiting the environment.

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The PI7C9X2G404EVAQ2ZXAEX is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of modern electronic systems and provides a robust solution for PCIe interconnect challenges.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1480 $61.7760
28+ $4.2241 $118.2748
43+ $4.0921 $175.9603
59+ $3.9600 $233.6400
76+ $3.8281 $290.9356
101+ $3.4320 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess