EN
  • EN
  • DE

PI7C9X2G608GPANJEX

Part No PI7C9X2G608GPANJEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA / Packet Switch, 6-Port/8-Lane Interface 196-LBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series GreenPacket™
Package Tape & Reel
Product Status Discontinued
Applications Packet Switch, 6-Port/8-Lane
Interface PCI Express
Package / Case 196-LFBGA
Supplier Device Package 196-LBGA (15x15)
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930529-PI7C9X2G608GPANJEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G608GPANJEX CAD Model

Description

PI7C9X2G608GPANJEX - PCIe Packet Switch from Diodes Incorporated

The PI7C9X2G608GPANJEX is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to provide optimal performance, flexibility, and efficiency for a wide range of applications in the computing, communications, consumer, and industrial sectors.

Key Features:

  • PCI Express Base Specification: Compliant with PCI Express Base Specification Revision 2.1, this switch supports communication speeds of 5GT/s, enabling fast data transfer rates and high-bandwidth applications.
  • Port Configuration: The device features 8-lane, 5-port configurations, allowing for versatile connectivity options and the ability to interface with multiple devices simultaneously.
  • Advanced Switching Capabilities: It includes advanced packet switching capabilities such as Quality of Service (QoS) support, which ensures that critical data streams are prioritized over less important traffic.
  • Power Management: The PI7C9X2G608GPANJEX is designed with power efficiency in mind, featuring low-power states and support for power management techniques such as L1 substates.
  • Hot-Plug Support: This packet switch supports hot-plugging of PCIe devices, enabling users to connect and disconnect components without needing to power down the system.

Applications:

The versatility of the PI7C9X2G608GPANJEX makes it an ideal choice for a variety of applications, including:

  • Data Center and Cloud Computing
  • Networking Equipment
  • Storage Systems
  • Embedded Systems
  • High-Performance Computing

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI7C9X2G608GPANJEX is no exception, undergoing rigorous testing and quality control processes to ensure it meets the demands of modern high-speed data environments.

Support and Resources:

Customers can access a wealth of resources, including datasheets, technical documentation, and application notes, to facilitate the integration of the PI7C9X2G608GPANJEX into their designs. Diodes Incorporated also provides dedicated customer support to address any technical queries or design-in challenges.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess