EN
  • EN
  • DE

PI7C9X2G608GPBNJE

Part No PI7C9X2G608GPBNJE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description PCI Express Switch 8Lanes 6 Port 2-CH Automotive 196-Pin LBGA / IC PCIE PACKET SWITCH 196LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Applications Packet Switch, 6-Port/8-Lane
Interface PCI Express
Manufacturer Package 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting Style SMT
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 719919-PI7C9X2G608GPBNJE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI7C9X2G608GPBNJE
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G608GPBNJE CAD Model

Description

Diodes Incorporated PI7C9X2G608GPBNJE Overview

The PI7C9X2G608GPBNJE is a cutting-edge PCIe packet switch from Diodes Incorporated, designed to meet the high-speed and reliability requirements of modern computing applications. This powerful integrated circuit is engineered to provide an efficient and flexible solution for expanding the number of PCIe ports in a system, making it an ideal choice for a variety of applications, including servers, workstations, embedded systems, and consumer electronics.

Key Features and Benefits

  • High-Performance PCIe Switching: With support for PCIe Gen2 speeds, the PI7C9X2G608GPBNJE ensures fast data transfer rates for improved system performance.
  • Port Configuration: The device features eight downstream ports, allowing for multiple device connections and increased system expansion capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the product operates with reduced power consumption, making it suitable for energy-sensitive applications.
  • Advanced Error Handling: The switch is equipped with sophisticated error handling mechanisms, providing robust data integrity and system stability.
  • Quality of Service (QoS): Built-in QoS features ensure that critical data flows are prioritized, maintaining optimal performance for high-priority tasks.
  • Hot-Plug Support: The PI7C9X2G608GPBNJE supports hot-plugging, allowing devices to be added or removed without needing to power down the system.
  • Flexibility: The switch offers a high degree of configurability, enabling customization to meet specific application requirements.

Applications

The versatile nature of the PI7C9X2G608GPBNJE makes it suitable for a wide range of applications, including:

  • Data Centers and Servers
  • High-Performance Computing
  • Storage Systems
  • Networking Equipment
  • Embedded Systems
  • Consumer Electronics

Reliability and Support

Diodes Incorporated is renowned for its commitment to quality and reliability. The PI7C9X2G608GPBNJE is built to the highest standards, ensuring long-term reliability for critical applications. Additionally, Diodes Incorporated provides comprehensive technical support and documentation to assist with integration and troubleshooting.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6866 $53.0598
7+ $16.5672 $115.9704
10+ $16.0075 $160.0750
14+ $14.8881 $208.4334
18+ $14.3284 $257.9112
22+ $13.7687 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess