EN
  • EN
  • DE

ADAU1961WBCPZ

Part No ADAU1961WBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Stereo, Low Power, 96 kHz, 24-Bit Audio Codec with Integrated PLL | IC STEREO AUD CODEC LP 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 98 / 98
Dynamic Range, ADCs / DACs (db) Typ 96 / 98
Supply Voltage , Analog 2.97V ~ 3.63V
Supply Voltage , Digital 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADAU1961
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139543-ADAU1961WBCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAU1961WBCPZ CAD Model

Description

ADAU1961WBCPZ: High-Performance Audio Codec from Analog Devices Inc.

The ADAU1961WBCPZ is a superior audio codec manufactured by Analog Devices Inc., designed to deliver exceptional sound quality and performance for a wide array of audio applications. This integrated circuit is part of Analog Devices' extensive portfolio of audio products, reflecting the company's commitment to providing innovative solutions for sound processing and reproduction.

Featuring a 24-bit Sigma-Delta Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC), the ADAU1961WBCPZ ensures high-fidelity audio capture and playback with a remarkable dynamic range. Its flexible architecture allows it to support multiple audio formats, making it an ideal choice for use in professional audio equipment, consumer electronics, and automotive audio systems.

The codec operates over a wide supply voltage range, accommodating various system power requirements. It also boasts a low-power consumption profile, which is critical for battery-powered devices, ensuring longer operation times without compromising audio quality.

Key Features:

  • 24-bit Sigma-Delta ADCs and DACs
  • Support for I2S and TDM digital audio interfaces
  • Programmable microphone preamplifier and bias voltage
  • On-chip PLL for flexible clocking
  • Multiple sampling rates (including 44.1 kHz, 48 kHz, and others)
  • Low power consumption
  • High signal-to-noise ratio (SNR) for clear audio reproduction
  • Integrated headphone and speaker amplifiers
  • Surface-mount package: LFCSP-32 (5x5 mm)

The ADAU1961WBCPZ also features programmable on-chip digital signal processing (DSP) capabilities, allowing for custom audio processing algorithms to be implemented directly within the codec. This capability provides designers with the flexibility to tailor the audio characteristics to the specific needs of their applications without requiring additional external DSP hardware.

With its robust design and comprehensive feature set, the ADAU1961WBCPZ stands out as a versatile and reliable audio codec that can meet the demands of high-quality audio systems. Whether it's for multimedia devices, home theater systems, or in-car entertainment, this codec from Analog Devices Inc. ensures an immersive and rich audio experience.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.5852
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3088 $50.7936
53+ $1.8944 $100.4032
82+ $1.8352 $150.4864
113+ $1.7760 $200.6880
146+ $1.7168 $250.6528
195+ $1.5392 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess