EN
  • EN
  • DE

PI7C9X2G612GPCNJE

Part No PI7C9X2G612GPCNJE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 6-Port/12-Lane Interface 196-LBGA (15x15)
Manufacturer Diodes Incorporated
Series GreenPacket™
Package Tray
Mounting Surface Mount
Package 196-LBGA
Case / Package 196-LBGA (15x15)
Family Name PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 126
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889297-PI7C9X2G612GPCNJE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G612GPCNJE CAD Model

Description

Diodes Incorporated PI7C9X2G612GPCNJE Overview

The PI7C9X2G612GPCNJE from Diodes Incorporated is a versatile and high-performance PCIe 2-to-6 port switch designed to meet the needs of a wide range of applications. This advanced switch is engineered to facilitate the connection between a single PCIe host and multiple downstream devices, making it an ideal solution for expanding PCIe connectivity in various systems.

Key Features

  • PCI Express Base Specification: Compliant with PCI Express Base Specification Revision 2.1, this switch supports data transfer rates up to 5Gbps per lane, offering a reliable and fast connection for connected devices.
  • Port Configuration: With 2 upstream ports and 6 downstream ports, the PI7C9X2G612GPCNJE provides ample connectivity options for system expansion, allowing for multiple device integrations.
  • Low Power Consumption: Designed with power efficiency in mind, this switch maintains low power consumption, making it suitable for power-sensitive applications.
  • Advanced Error Reporting: The device includes advanced error reporting capabilities, enhancing system reliability through detailed diagnostics and error handling.
  • Quality of Service (QoS): Integrated QoS features ensure that critical data is prioritized, maintaining optimal performance for high-priority traffic through the switch.

Applications

The PI7C9X2G612GPCNJE is designed for various applications, including but not limited to:

  • Data Centers
  • Server and Workstation Systems
  • Embedded Systems
  • Networking Equipment
  • Storage Systems

Technical Specifications

The switch supports a wide range of operating temperatures, making it suitable for industrial applications. It also features hot-plug and surprise removal support, ensuring seamless integration and maintenance within systems.

For designers and system integrators looking for a high-quality PCIe switch that offers flexibility, performance, and reliability, the PI7C9X2G612GPCNJE from Diodes Incorporated is an excellent choice. Its advanced features and compliance with PCIe specifications make it a robust solution for expanding PCIe capabilities in a multitude of computing environments.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,548 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess