EN
  • EN
  • DE

PI7C9X2G912GPANJE

Part No PI7C9X2G912GPANJE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 196BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series *
Package Tray
Product Status Obsolete
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting Type Surface Mount
Standard Package 126 pcs
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889298-PI7C9X2G912GPANJE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G912GPANJE CAD Model

Description

PI7C9X2G912GPANJE - PCIe 2.0 Packet Switch from Diodes Incorporated

The PI7C9X2G912GPANJE is an advanced PCIe 2.0 packet switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to provide high-performance interconnectivity between multiple PCIe devices, making it an ideal solution for a wide range of applications in computing, embedded systems, automotive, and industrial environments.

Featuring 9 lanes, 2 ports, and 12 GT/s of lane performance, the PI7C9X2G912GPANJE is built to support the rapid data transfer rates required by today's high-speed PCIe devices. Its architecture is designed to optimize signal integrity and reduce latency, ensuring reliable and efficient data transfers. This packet switch is also compatible with PCIe 1.1, allowing for flexibility and backward compatibility with existing systems.

The product comes in a non-standard package, tailored to meet the compact and robust design specifications demanded by modern electronics. With its advanced power management features, the PI7C9X2G912GPANJE helps to minimize power consumption, making it an energy-efficient choice for eco-conscious designs.

Key features of this product include:

  • PCIe 2.0 compliant with support for 5GT/s per lane
  • Backward compatible with PCIe 1.1
  • 9 lanes and 2 ports for versatile connectivity options
  • Low latency and improved signal integrity
  • Advanced power management for energy efficiency
  • Non-standard package for compact system integration

Diodes Incorporated's PI7C9X2G912GPANJE is designed for developers and engineers looking for a robust and versatile PCIe switching solution. Its performance and power efficiency make it a competitive product for creating high-speed and reliable interconnects in a variety of electronic systems. Whether it's for data centers, networking, or consumer electronics, the PI7C9X2G912GPANJE stands as a testament to Diodes Incorporated's commitment to providing innovative and high-quality semiconductor products.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess