EN
  • EN
  • DE
  • IT

PT7C4337AWEX

Part No PT7C4337AWEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CAL I2C/2-WIRE SER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PT7C4337
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931029-PT7C4337AWEX
Ultra Librarian 3D Model Ultra Librarian PT7C4337AWEX CAD Model

Description

Introducing the PT7C4337AWEX Real-Time Clock from Diodes Incorporated

The PT7C4337AWEX is a sophisticated real-time clock (RTC) component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This RTC module is engineered to provide precise timekeeping capabilities with a minimal footprint, making it an excellent choice for a wide range of applications in modern electronics.

Embedded within the PT7C4337AWEX is a highly accurate timekeeping system that includes a built-in crystal oscillator and a programmable calendar. The device ensures that time is maintained accurately, even during power fluctuations, thanks to its automatic switching to a backup battery supply. This feature is particularly beneficial for applications where consistent time tracking is crucial, such as in data logging, industrial controllers, and consumer electronics.

One of the key features of the PT7C4337AWEX is its I2C-bus interface, which allows for easy integration into existing microcontroller-based systems. The I2C interface facilitates simple communication and configuration, enabling designers to set and retrieve time and date information with minimal effort. Additionally, the device supports a wide voltage range, ensuring compatibility with a variety of power supply designs.

The PT7C4337AWEX also includes a programmable alarm and timer function, which can be set to trigger events at specific times. This functionality is invaluable for tasks that require precise scheduling, such as waking up a system from a low-power state or initiating periodic operations.

Encased in a compact package, the PT7C4337AWEX is designed for space-constrained applications. It is also characterized by its low power consumption, which makes it an ideal choice for portable and battery-powered devices where energy efficiency is paramount.

With its combination of accuracy, reliability, and ease of use, the PT7C4337AWEX from Diodes Incorporated represents a premium solution for designers looking to incorporate reliable timekeeping into their electronic projects. Whether it's for industrial automation, consumer gadgets, or communication infrastructure, this RTC module delivers performance you can count on.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8764 $61.3480
165+ $0.7193 $118.6845
250+ $0.6967 $174.1750
345+ $0.6742 $232.5990
445+ $0.6518 $290.0510
595+ $0.5844 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess