EN
  • EN
  • DE
  • IT

PT7C4337UEX

Part No PT7C4337UEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.8 V to 5.5 V
Current - Timekeeping (Max) 0.8μA @ 1.3V to 1.8V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 026919-PT7C4337UEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7C4337UEX CAD Model

Description

The Diodes Incorporated PT7C4337UEX is a high-performance, low-power real-time clock (RTC) with an integrated temperature-compensated crystal oscillator (TCXO) and a digital temperature sensor. This precision timekeeping device is designed to address the needs of a wide array of applications requiring accurate timekeeping under varying environmental conditions, including consumer electronics, industrial automation, telecommunications, and embedded systems.

Key Features

  • High Accuracy: The PT7C4337UEX offers exceptional timekeeping accuracy with its integrated TCXO, compensating for temperature variations that may affect the timing accuracy.
  • Low Power Consumption: Engineered for power-sensitive applications, it operates with minimal power consumption, making it ideal for battery-powered devices.
  • I2C Interface: Equipped with an I2C interface, it ensures easy integration into most microcontroller-based systems, providing a simple communication protocol for time data exchange.
  • Battery Backup: It includes a battery backup input for continuous timekeeping even when the main power supply is interrupted.
  • Digital Temperature Sensor: The onboard digital temperature sensor allows for system monitoring and can help in performance adjustments based on temperature changes.
  • Small Form Factor: Housed in a compact package, the PT7C4337UEX saves valuable board space, which is crucial for space-constrained applications.

Applications

The PT7C4337UEX is versatile enough to be used in a variety of applications, such as:

  • Smart home devices
  • Portable electronics
  • Wearable technology
  • Industrial control systems
  • Automotive electronics
  • Networking equipment

Technical Specifications

For detailed technical specifications, refer to the PT7C4337UEX datasheet available on the Diodes Incorporated website. The datasheet provides comprehensive information on the electrical characteristics, operating conditions, timing parameters, and package details for this RTC product.

With its blend of accuracy, low power, and compact size, the PT7C4337UEX from Diodes Incorporated is an excellent choice for designers looking to incorporate reliable timekeeping functionality into their next project.

You May Also Be Interested in

Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.3610
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $36.9697
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP
Lowest to $27.2989
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $94.7536
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RECORDER TEMP 8-BIT 24-DIP
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $21.0226

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6545 $52.3600
190+ $0.5370 $102.0300
290+ $0.5202 $150.8580
400+ $0.5034 $201.3600
515+ $0.4867 $250.6505
690+ $0.4363 $301.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess