EN
  • EN
  • DE

DS1673S-3

Part No DS1673S-3
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC SYST CTRLR SER 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Portable System Controller
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface 3-Wire Serial
Voltage - Supply 2.7V ~ 3.3V
Voltage - Supply, Battery 2.5V ~ 3.7V
Current - Timekeeping (Max) 100µA @ 3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number DS1673
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586208-DS1673S-3
Ultra Librarian 3D Model Ultra Librarian DS1673S-3 CAD Model

Description

The DS1673S-3 is a highly integrated portable system controller designed by Maxim Integrated to provide a comprehensive solution for managing power and system control functions within portable devices. This versatile controller is housed in a space-saving, 16-pin SOIC package, making it ideal for compact systems where space is at a premium.

Key Features

  • Real-Time Clock (RTC): The DS1673S-3 includes a full-function, binary-coded decimal (BCD) real-time clock/calendar (RTC) with an integrated crystal oscillator, which ensures accurate timekeeping and provides a programmable alarm function.
  • Watchdog Timer: A built-in watchdog timer helps to ensure system reliability by monitoring system operation and initiating a system reset in case of software anomalies or malfunction.
  • Power-Supply Monitoring: The device features power-fail detection and a reset function, which safeguards the system against improper shutdowns and data loss during power failures.
  • Microprocessor Monitor: The DS1673S-3 includes a microprocessor monitor that provides a reset output during power-up, power-down, and brownout conditions, ensuring the proper operation of the microprocessor under varying power conditions.
  • Low Power Consumption: Designed for battery-powered applications, the DS1673S-3 has a low power consumption profile, which helps to extend the battery life of the portable device.

Applications

The DS1673S-3 is suited for a wide range of applications in portable devices where power management and system reliability are critical. It is commonly used in handheld instruments, medical devices, communication equipment, and other battery-operated electronics that require efficient power management and robust system control.

Technical Specifications

  • Voltage Range: 2.7V to 3.7V
  • Operating Temperature: -40°C to +85°C
  • Package Type: 16-Pin SOIC

Maxim Integrated's commitment to quality and reliability is evident in the DS1673S-3 portable system controller, making it an excellent choice for designers looking to enhance the performance and longevity of their portable devices.

You May Also Be Interested in

National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess