EN
  • EN
  • DE

ZL30250LDG1

Part No ZL30250LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
PLL Yes with Bypass
Input CML, CMOS, Crystal
Output CML, CMOS
Number of Circuits 1
Frequency - Max 1.035GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808712-ZL30250LDG1
Ultra Librarian 3D Model Ultra Librarian ZL30250LDG1 CAD Model

Description

Introducing the ZL30250LDG1 from Microchip Technology

The ZL30250LDG1 is a cutting-edge clock generator solution from the renowned Microchip Technology, designed to meet the needs of advanced communication systems. This versatile device is engineered to provide high-performance, low-jitter clock signals, which are essential in maintaining the integrity of digital signals in various applications.

Key Features:

  • Flexibility: The ZL30250LDG1 offers a high degree of configurability, allowing designers to tailor the output frequencies and formats to suit a wide range of applications. This flexibility makes it an ideal choice for complex systems that require multiple clock domains.
  • Low Jitter: With its exceptional jitter performance, the device ensures reliable operation of high-speed digital circuits, reducing signal degradation and improving overall system stability.
  • Multiple Outputs: This clock generator can provide multiple output clocks, which can be independently configured for different frequencies, making it a compact solution for systems that would otherwise require several discrete timing components.
  • Programmability: The ZL30250LDG1 is programmable via a serial interface, enabling dynamic control over the clock configuration without the need for additional hardware changes. This can significantly reduce time-to-market and allow for easy system upgrades and maintenance.

Applications:

The ZL30250LDG1 is suitable for a broad range of applications, particularly in the telecommunications, networking, and data communications sectors. It is also well-suited for use in industrial and consumer electronics where precise timing is critical. Whether it's for high-speed data transfer, wireless communication, or complex signal processing, the ZL30250LDG1 provides the reliability and performance required for today's demanding electronic systems.

Quality and Support:

Microchip Technology is known for its commitment to quality, and the ZL30250LDG1 is no exception. It comes with the assurance of robust performance and is backed by Microchip's world-class technical support and service. Designers and engineers can rely on this product to deliver consistent performance and to help streamline the development process.

For those looking to integrate a reliable, high-performance clock generator into their design, the ZL30250LDG1 from Microchip Technology is an excellent choice that combines functionality, efficiency, and ease of use in a single package.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1246 $54.3738
7+ $14.8714 $104.0998
11+ $14.4067 $158.4737
15+ $13.9420 $209.1300
19+ $13.4772 $256.0668
25+ $12.0830 $302.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 743 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess